Kyocera Corporation Ceramic Capacitors - MHV11C155MAT2A MHV11C155MAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 788435-MHV11C155MAT2 A Series: MH Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: SMD, J-Lead Applications: General Mounting: Surface Mount, MLCC Capacitance: 1.5μF Tolerance: ±20% Temperature Coefficient: X7R Lead Style: J-Lead Family Name: MH Categories: Capacitors Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm) Voltage Rating DC: 100V Thickness (Maximum): 0.148" (3.75mm) Introduction Date: December 09, 2008 ECCN: EAR99 Country of Origin: United Kingdom Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 788435-MHV11C155MAT2 A Series: MH Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: SMD, J-Lead Applications: General Mounting: Surface Mount, MLCC Capacitance: 1.5μF Tolerance: ±20% Temperature Coefficient: X7R Lead Style: J-Lead Family Name: MH Categories: Capacitors Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm) Voltage Rating DC: 100V Thickness (Maximum): 0.148" (3.75mm) Introduction Date: December 09, 2008 ECCN: EAR99 Country of Origin: United Kingdom Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MHV11C155MAT2A - 788435-MHV11C155MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MHV11C155MAT2A
788435-MHV11C155MAT2A
Ceramic Capacitors - MHV11C155MAT2A 788435-MHV11C155MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 788435-MHV11C155MAT2 A Series: MH Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: SMD, J-Lead Applications: General Mounting: Surface Mount, MLCC Capacitance: 1.5μF Tolerance: ±20% Temperature Coefficient: X7R Lead Style: J-Lead Family Name: MH Categories: Capacitors Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm) Voltage Rating DC: 100V Thickness (Maximum): 0.148" (3.75mm) Introduction Date: December 09, 2008 ECCN: EAR99 Country of Origin: United Kingdom Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 788435-MHV11C155MAT2A
Series: MH
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: SMD, J-Lead
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1.5μF
Tolerance: ±20%
Temperature Coefficient: X7R
Lead Style: J-Lead
Family Name: MH
Categories: Capacitors
Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.148" (3.75mm)
Introduction Date: December 09, 2008
ECCN: EAR99
Country of Origin: United Kingdom
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 1.5UF 100V Capacitor
60-MHV11C155MAT2A
SMD 1.5UF 100V Capacitor 60-MHV11C155MAT2A
CAP CER 1.5UF 100V X7R SMD Product overview: MHV11C155MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MHV11C155MAT2A can be used for catalog matching and distributor lookup.

CAP CER 1.5UF 100V X7R SMD Product overview: MHV11C155MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MHV11C155MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 1.5UF 100V X7R SMD - 66-MHV11C155MAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1.5UF 100V X7R SMD
66-MHV11C155MAT2A
CAP CER 1.5UF 100V X7R SMD 66-MHV11C155MAT2A
CAP CER 1.5UF 100V X7R SMD

CAP CER 1.5UF 100V X7R SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 788435-MHV11C155MAT2A 60-MHV11C155MAT2A 66-MHV11C155MAT2A
Product Name Ceramic Capacitors - MHV11C155MAT2A SMD 1.5UF 100V Capacitor CAP CER 1.5UF 100V X7R SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - P10R103M5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers