AVX Corporation Ceramic Capacitors - CM05CG101J50AH. CM05CG101J50AH.

Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958357-CM05CG101J50A H. Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 1 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 100 pF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Number of Pins: 2 Width: 500 µm Categories: Ceramic Capacitors Case / Package: 1005 Case / Package: 0402 Alternative Parts (Cross-Reference): MC0402N101J500CT; C0402C101J5GACTU; 04025A101JAT2A; GRM1555C1H101JA01D; GCM1555C1H101JA16D; CC0402JRNPO9BN101; C0402C101J5GACAUTOCM 05CG101J50AH; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V REACH SVHC: No SVHC Dielectric: C0G
Request a Quote
Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958357-CM05CG101J50A H. Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 1 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 100 pF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Number of Pins: 2 Width: 500 µm Categories: Ceramic Capacitors Case / Package: 1005 Case / Package: 0402 Alternative Parts (Cross-Reference): MC0402N101J500CT; C0402C101J5GACTU; 04025A101JAT2A; GRM1555C1H101JA01D; GCM1555C1H101JA16D; CC0402JRNPO9BN101; C0402C101J5GACAUTOCM 05CG101J50AH; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V REACH SVHC: No SVHC Dielectric: C0G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CM05CG101J50AH. - 958357-CM05CG101J50AH. - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CM05CG101J50AH.
958357-CM05CG101J50AH.
Ceramic Capacitors - CM05CG101J50AH. 958357-CM05CG101J50AH.
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958357-CM05CG101J50A H. Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 1 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 100 pF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Number of Pins: 2 Width: 500 µm Categories: Ceramic Capacitors Case / Package: 1005 Case / Package: 0402 Alternative Parts (Cross-Reference): MC0402N101J500CT; C0402C101J5GACTU; 04025A101JAT2A; GRM1555C1H101JA01D; GCM1555C1H101JA16D; CC0402JRNPO9BN101; C0402C101J5GACAUTOCM 05CG101J50AH; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V REACH SVHC: No SVHC Dielectric: C0G

Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958357-CM05CG101J50AH.
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 1 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 100 pF
Tolerance: 5 %
Temperature Coefficient: 30 ppm/°C
Number of Pins: 2
Width: 500 µm
Categories: Ceramic Capacitors
Case / Package: 1005
Case / Package: 0402
Alternative Parts (Cross-Reference): MC0402N101J500CT; C0402C101J5GACTU; 04025A101JAT2A; GRM1555C1H101JA01D; GCM1555C1H101JA16D; CC0402JRNPO9BN101; C0402C101J5GACAUTOCM05CG101J50AH;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 500 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402
Voltage Rating (AC): 50 V
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Dielectric: C0G

Buy Now
Singapore, Singapore
SMD 100pF 50V Capacitor
60-CM05CG101J50AH.
SMD 100pF 50V Capacitor 60-CM05CG101J50AH.
Cap Ceramic 100pF 50V C0G 5% Pad SMD 0402 125C T/R Product overview: CM05CG101J50AH. from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM05CG101J50AH. can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 50V C0G 5% Pad SMD 0402 125C T/R Product overview: CM05CG101J50AH. from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM05CG101J50AH. can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 958357-CM05CG101J50AH. 60-CM05CG101J50AH.
Product Name Ceramic Capacitors - CM05CG101J50AH. SMD 100pF 50V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021317 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details