Kyocera Corporation Ceramic Capacitors 1812GC102MAT1A

Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3001-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3001-6-ND
Ceramic Capacitors 478-3001-6-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3001-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3001-2-ND
Ceramic Capacitors 478-3001-2-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3001-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3001-1-ND
Ceramic Capacitors 478-3001-1-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 2KV Capacitor
60-1812GC102MAT1A
1000PF 2KV Capacitor 60-1812GC102MAT1A
CAP CER 1000PF 2KV X7R 1812 Product overview: 1812GC102MAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812GC102MAT1A can be used for catalog matching and distributor lookup.

CAP CER 1000PF 2KV X7R 1812 Product overview: 1812GC102MAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812GC102MAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329686-1812GC102MAT1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329686-1812GC102MAT1A
Capacitors - Ceramic Capacitors 1329686-1812GC102MAT1A
Manufacturer: KYOCERA AVX Win Source Part Number: 1329686-1812GC102MAT 1A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Voltage Size / Dimension: 0.181" L x 0.126" W (4.60mm x 3.20mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-3001-2,478-3001- 1,478-3001-6,1812GC1 02MAT1A\\1K,1812GC10 2MAT1A/1K RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329686-1812GC102MAT1A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Voltage
Size / Dimension: 0.181" L x 0.126" W (4.60mm x 3.20mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-3001-2,478-3001-1,478-3001-6,1812GC102MAT1A\\1K,1812GC102MAT1A/1K
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitor Ceramic 1000Pf 2000V, X7R, 20%, 1812; Capacitance Kyocera Avx - 81H1145 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 2000V, X7R, 20%, 1812; Capacitance Kyocera Avx
81H1145
Capacitor Ceramic 1000Pf 2000V, X7R, 20%, 1812; Capacitance Kyocera Avx 81H1145
CAPACITOR CERAMIC 1000PF 2000V, X7R, 20%, 1812; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 2000V, X7R, 20%, 1812; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 2000V, X7R, 20%, 1812; Capacitance Kyocera Avx - 12P9257 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 2000V, X7R, 20%, 1812; Capacitance Kyocera Avx
12P9257
Ceramic Capacitor 1000Pf 2000V, X7R, 20%, 1812; Capacitance Kyocera Avx 12P9257
CERAMIC CAPACITOR 1000PF 2000V, X7R, 20%, 1812; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 2000V, X7R, 20%, 1812; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3001-6-ND 478-3001-2-ND 60-1812GC102MAT1A 1329686-1812GC102MAT1A 81H1145 12P9257
Product Name Ceramic Capacitors Ceramic Capacitors 1000PF 2KV Capacitor Capacitors - Ceramic Capacitors Capacitor Ceramic 1000Pf 2000V, X7R, 20%, 1812; Capacitance Kyocera Avx Ceramic Capacitor 1000Pf 2000V, X7R, 20%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details