1000pF Isolated Capacitor 4 Array 50V X7R 0508 (1220 Metric)
CAP ARRAY 1000PF 50V X7R 0508
CAPACITOR ARRAY, 1000PF, 50V, X7R, 20%, 0508; Capacitance:1000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):50V; No. of Capacitors:2Capacito
CAP ARRAY 1000PF 50V X7R 0508
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | W2A45C102MAT2A-ND | W2A45C102MAT2A | 22K2829 | W2A45C102MAT2A |
| Product Name | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays | Capacitor Array, 1000Pf, 50V, X7R, 20%, 0508; Capacitance Kyocera Avx | Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Wraparound | Chip Capacitor | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition; Ceramic | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| Lead Style | Surface Mount (SMT) |