Kyocera Corporation Capacitors - Ceramic Capacitors CM105X5R475K25AT

Description
Win Source Part Number: 1052464-CM105X5R475K 25AT Category: Capacitors>Ceramic Capacitors Series: CM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X5R Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 1253-CM105X5R475K25A TCT,478-CM105X5R475K 25ATCT,478-CM105X5R4 75K25AT,1253-CM105X5 R475K25ATTR,1253-CM1 05X5R475K25ATDKR,125 3-CM105X5R475K25ATCT -ND,1253-CM105X5R475 K25ATTR-ND,1253-CM10 5X5R475K25ATDKR-ND,4 78-CM105X5R475K25ATD KR,478-CM105X5R475K2 5AT-ND,478-CM105X5R4 75K25ATTR
Request a Quote Datasheet
Description
Win Source Part Number: 1052464-CM105X5R475K 25AT Category: Capacitors>Ceramic Capacitors Series: CM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X5R Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 1253-CM105X5R475K25A TCT,478-CM105X5R475K 25ATCT,478-CM105X5R4 75K25AT,1253-CM105X5 R475K25ATTR,1253-CM1 05X5R475K25ATDKR,125 3-CM105X5R475K25ATCT -ND,1253-CM105X5R475 K25ATTR-ND,1253-CM10 5X5R475K25ATDKR-ND,4 78-CM105X5R475K25ATD KR,478-CM105X5R475K2 5AT-ND,478-CM105X5R4 75K25ATTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1052464-CM105X5R475K25AT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1052464-CM105X5R475K25AT
Capacitors - Ceramic Capacitors 1052464-CM105X5R475K25AT
Win Source Part Number: 1052464-CM105X5R475K 25AT Category: Capacitors>Ceramic Capacitors Series: CM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X5R Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 1253-CM105X5R475K25A TCT,478-CM105X5R475K 25ATCT,478-CM105X5R4 75K25AT,1253-CM105X5 R475K25ATTR,1253-CM1 05X5R475K25ATDKR,125 3-CM105X5R475K25ATCT -ND,1253-CM105X5R475 K25ATTR-ND,1253-CM10 5X5R475K25ATDKR-ND,4 78-CM105X5R475K25ATD KR,478-CM105X5R475K2 5AT-ND,478-CM105X5R4 75K25ATTR

Win Source Part Number: 1052464-CM105X5R475K25AT
Category: Capacitors>Ceramic Capacitors
Series: CM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 1253-CM105X5R475K25ATCT,478-CM105X5R475K25ATCT,478-CM105X5R475K25AT,1253-CM105X5R475K25ATTR,1253-CM105X5R475K25ATDKR,1253-CM105X5R475K25ATCT-ND,1253-CM105X5R475K25ATTR-ND,1253-CM105X5R475K25ATDKR-ND,478-CM105X5R475K25ATDKR,478-CM105X5R475K25AT-ND,478-CM105X5R475K25ATTR

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF Capacitor
60-CM105X5R475K25AT
SMD 4.7uF Capacitor 60-CM105X5R475K25AT
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15CR51E475KT NEW GLOBAL PN 4.7uF 10% A 581-KGM15CR51E475KT Product overview: CM105X5R475K25AT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM105X5R475K25AT can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15CR51E475KT NEW GLOBAL PN 4.7uF 10% A 581-KGM15CR51E475KT Product overview: CM105X5R475K25AT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM105X5R475K25AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1052464-CM105X5R475K25AT 60-CM105X5R475K25AT
Product Name Capacitors - Ceramic Capacitors SMD 4.7uF Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - M39014/011301 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details