AVX Corporation Ceramic Capacitors - 1812GC102KAT1A 1812GC102KAT1A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1001791-1812GC102KAT 1A Packaging: Reel - TR Features: High Voltage Voltage Rating: 2000V (2kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.100" (2.54mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1001791-1812GC102KAT 1A Packaging: Reel - TR Features: High Voltage Voltage Rating: 2000V (2kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.100" (2.54mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812GC102KAT1A - 1001791-1812GC102KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1812GC102KAT1A
1001791-1812GC102KAT1A
Ceramic Capacitors - 1812GC102KAT1A 1001791-1812GC102KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 1001791-1812GC102KAT 1A Packaging: Reel - TR Features: High Voltage Voltage Rating: 2000V (2kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.100" (2.54mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1001791-1812GC102KAT1A
Packaging: Reel - TR
Features: High Voltage
Voltage Rating: 2000V (2kV)
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.100" (2.54mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 478-3000-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3000-2-ND
Ceramic Capacitors 478-3000-2-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3000-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3000-6-ND
Ceramic Capacitors 478-3000-6-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3000-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3000-1-ND
Ceramic Capacitors 478-3000-1-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 394099 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
394099
MLCCs - Multilayer Ceramic Capacitors 394099
KYOCERA AVX 1812GC102KAT1A

KYOCERA AVX 1812GC102KAT1A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 394099P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
394099P
MLCCs - Multilayer Ceramic Capacitors 394099P
KYOCERA AVX 1812GC102KAT1A

KYOCERA AVX 1812GC102KAT1A

Supplier's Site
Capacitors - Ceramic Capacitors - 1812GC102KAT1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1812GC102KAT1A
Capacitors - Ceramic Capacitors 1812GC102KAT1A
CAP CER 1000PF 2KV X7R 1812

CAP CER 1000PF 2KV X7R 1812

Supplier's Site
Ceramic Capacitors - 1812GC102KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812GC102KAT1A
Ceramic Capacitors 1812GC102KAT1A
CAP CER 1000PF 2KV X7R 1812

CAP CER 1000PF 2KV X7R 1812

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1812; Capacitance Kyocera Avx - 18M6907 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1812; Capacitance Kyocera Avx
18M6907
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1812; Capacitance Kyocera Avx 18M6907
CERAMIC CAPACITOR 1000PF 2000V, X7R, 10%, 1812; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 2000V, X7R, 10%, 1812; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 88H3774 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
88H3774
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 88H3774
CERAMIC CAPACITOR 1000PF 2000V, X7R, 10%, 1812, FULL REEL; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 2000V, X7R, 10%, 1812, FULL REEL; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 2 Kv, 10%, X7R, 1812, Reel; Capacitance Kyocera Avx - 13AC4596 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 2 Kv, 10%, X7R, 1812, Reel; Capacitance Kyocera Avx
13AC4596
Cap, 1000Pf, 2 Kv, 10%, X7R, 1812, Reel; Capacitance Kyocera Avx 13AC4596
CAP, 1000PF, 2 KV, 10%, X7R, 1812, REEL; Capacitance:1000pF; Voltage Rating:2kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 1000PF, 2 KV, 10%, X7R, 1812, REEL; Capacitance:1000pF; Voltage Rating:2kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1001791-1812GC102KAT1A 478-3000-2-ND 478-3000-6-ND 394099 394099P 1812GC102KAT1A 1812GC102KAT1A 18M6907 88H3774 13AC4596
Product Name Ceramic Capacitors - 1812GC102KAT1A Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1812; Capacitance Kyocera Avx Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx Cap, 1000Pf, 2 Kv, 10%, X7R, 1812, Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts 2000 volts 2000 volts 2000 volts 2000 volts 2000 volts
WVAC 2000 volts 2000 volts 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1808JA250100KGTSYXTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Film Paper Film Capacitors - 103MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers