Kyocera Corporation 0.068UF 50V DIP Capacitor MD015C683KAB

Description
CAP CER 0.068UF 50V X7R 2-DIP Product overview: MD015C683KAB from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015C683KAB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.068UF 50V X7R 2-DIP Product overview: MD015C683KAB from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015C683KAB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.068UF 50V DIP Capacitor
60-MD015C683KAB
0.068UF 50V DIP Capacitor 60-MD015C683KAB
CAP CER 0.068UF 50V X7R 2-DIP Product overview: MD015C683KAB from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015C683KAB can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 50V X7R 2-DIP Product overview: MD015C683KAB from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015C683KAB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - MD015C683KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C683KAB-ND
Ceramic Capacitors MD015C683KAB-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 2-DIP

0.068µF ±10% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330969-MD015C683KAB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330969-MD015C683KAB
Capacitors - Ceramic Capacitors 1330969-MD015C683KAB
Manufacturer: KYOCERA AVX Win Source Part Number: 1330969-MD015C683KAB Category: Capacitors>Ceramic Capacitors Packaging: Tube Size / Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm) Applications: General Purpose Height - Seated (Max): 0.175" (4.45mm) Standard Package: 200 Mounting: Through Hole Capacitance: 0.068 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.325" (8.25mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2-DIP ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.23.0060 RoHS Status: RoHS non-compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330969-MD015C683KAB
Category: Capacitors>Ceramic Capacitors
Packaging: Tube
Size / Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm)
Applications: General Purpose
Height - Seated (Max): 0.175" (4.45mm)
Standard Package: 200
Mounting: Through Hole
Capacitance: 0.068 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.325" (8.25mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2-DIP
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.23.0060
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ceramic Capacitors - MD015C683KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015C683KAB
Ceramic Capacitors MD015C683KAB
CAP CER 0.068UF 50V X7R 2-DIP

CAP CER 0.068UF 50V X7R 2-DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-MD015C683KAB MD015C683KAB-ND 1330969-MD015C683KAB MD015C683KAB
Product Name 0.068UF 50V DIP Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1913020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 105MPW400K - 1090826-105MPW400K - Win Source Electronics
Specs
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 1 microF
View Details
4 suppliers