Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors SR305E105MAR

Description
Radial Capacitor SR30 50V Z5U 1uF 20%
Request a Quote Datasheet
Description
Radial Capacitor SR30 50V Z5U 1uF 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1441931 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441931
MLCCs - Multilayer Ceramic Capacitors 1441931
Radial Capacitor SR30 50V Z5U 1uF 20%

Radial Capacitor SR30 50V Z5U 1uF 20%

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441912 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441912
MLCCs - Multilayer Ceramic Capacitors 1441912
Radial Capacitor SR30 50V Z5U 1uF 20%

Radial Capacitor SR30 50V Z5U 1uF 20%

Supplier's Site
Ceramic Capacitors - SR305E105MAR - 1101796-SR305E105MAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR305E105MAR
1101796-SR305E105MAR
Ceramic Capacitors - SR305E105MAR 1101796-SR305E105MAR
Manufacturer: AVX Corporation Win Source Part Number: 1101796-SR305E105MAR Packaging: Bulk Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Mounting: Through Hole Capacitance: 1μF Tolerance: ±20% Temperature Coefficient: Z5U Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: 10°C to 85°C Dimension: 0.300" L x 0.125" W (7.62mm x 3.18mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: AVX Corporation
Win Source Part Number: 1101796-SR305E105MAR
Packaging: Bulk
Voltage Rating: 50V
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Mounting: Through Hole
Capacitance: 1μF
Tolerance: ±20%
Temperature Coefficient: Z5U
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Categories: Capacitors
Status: Active
Temperature Range - Operating: 10°C to 85°C
Dimension: 0.300" L x 0.125" W (7.62mm x 3.18mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Singapore, Singapore
1uF 50V Capacitor
60-SR305E105MAR
1uF 50V Capacitor 60-SR305E105MAR
Cap Ceramic 1uF 50V Z5U 20% Radial 5.08mm 85°C Bulk Product overview: SR305E105MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR305E105MAR can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 50V Z5U 20% Radial 5.08mm 85°C Bulk Product overview: SR305E105MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR305E105MAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-3195-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3195-ND
Ceramic Capacitors 478-3195-ND
1µF ±20% 50V Ceramic Capacitor Z5U Radial

1µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx - 56K3831 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx
56K3831
Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx 56K3831
CERAMIC CAPACITOR, 1UF, 50V, Z5U, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, Z5U, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Skycap Sr Series, 1 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kyocera Avx - 98K1081 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Skycap Sr Series, 1 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
98K1081
Multilayer Ceramic Capacitor, Skycap Sr Series, 1 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kyocera Avx 98K1081
Multilayer Ceramic Capacitor, SkyCap SR Series, 1 - F, - 20%, Z5U, 50 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SkyCap SR Series, 1 - F, - 20%, Z5U, 50 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - SR305E105MAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR305E105MAR
Ceramic Capacitors SR305E105MAR
CAP CER 1UF 50V Z5U RADIAL

CAP CER 1UF 50V Z5U RADIAL

Supplier's Site Datasheet
CAPACITOR CERAMIC , RADIAL 1.0UF, 50V, 20%, Z5U - 70195761 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL 1.0UF, 50V, 20%, Z5U
70195761
CAPACITOR CERAMIC , RADIAL 1.0UF, 50V, 20%, Z5U 70195761
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1441931 1101796-SR305E105MAR 60-SR305E105MAR 478-3195-ND 56K3831 98K1081 SR305E105MAR 70195761
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - SR305E105MAR 1uF 50V Capacitor Ceramic Capacitors Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Skycap Sr Series, 1 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kyocera Avx Ceramic Capacitors CAPACITOR CERAMIC , RADIAL 1.0UF, 50V, 20%, Z5U
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Multilayer Film Capacitors
Applications Automotive General Purpose General Purpose General Purpose
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Z5U Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Z5U
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Film Capacitors - 1711169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers