Kyocera Corporation Ceramic Capacitors LD033C104KAB2A

Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5793-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5793-2-ND
Ceramic Capacitors 478-5793-2-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5793-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5793-6-ND
Ceramic Capacitors 478-5793-6-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5793-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5793-1-ND
Ceramic Capacitors 478-5793-1-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.1uF 25V Capacitor
60-LD033C104KAB2A
SMD 0.1uF 25V Capacitor 60-LD033C104KAB2A
Cap Ceramic 0.1uF 25V X7R 10% Pad SMD 0603 125°C T/R Product overview: LD033C104KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD033C104KAB2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 25V X7R 10% Pad SMD 0603 125°C T/R Product overview: LD033C104KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD033C104KAB2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 22K0706 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
22K0706
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 22K0706
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site
CAP CER 0.1UF 25V X7R 0603 - 66-LD033C104KAB2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 25V X7R 0603
66-LD033C104KAB2A
CAP CER 0.1UF 25V X7R 0603 66-LD033C104KAB2A
CAP CER 0.1UF 25V X7R 0603

CAP CER 0.1UF 25V X7R 0603

Supplier's Site
Ceramic Capacitors - LD033C104KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD033C104KAB2A
Ceramic Capacitors LD033C104KAB2A
CAP CER 0.1UF 25V X7R 0603

CAP CER 0.1UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5793-2-ND 478-5793-6-ND 60-LD033C104KAB2A 22K0706 66-LD033C104KAB2A LD033C104KAB2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.1uF 25V Capacitor Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx CAP CER 0.1UF 25V X7R 0603 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SVH050MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers