AVX Corporation Ceramic Capacitors QM036D106MAT2A

Description
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6236-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6236-6-ND
Ceramic Capacitors 478-6236-6-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 478-6236-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6236-2-ND
Ceramic Capacitors 478-6236-2-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 478-6236-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6236-1-ND
Ceramic Capacitors 478-6236-1-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 970158-QM036D106MAT2A - Win Source Electronics
Yishun, Singapore
Capacitors - Ceramic Capacitors
970158-QM036D106MAT2A
Capacitors - Ceramic Capacitors 970158-QM036D106MAT2A
Win Source Part Number: 970158-QM036D106MAT2 A Category: Capacitors>Ceramic Capacitors Series: QM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: QM036D106MAT2A/4K,47 8-6236-6,478-6236-2, 478-6236-1 Product Status: Obsolete

Win Source Part Number: 970158-QM036D106MAT2A
Category: Capacitors>Ceramic Capacitors
Series: QM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: QM036D106MAT2A/4K,478-6236-6,478-6236-2,478-6236-1
Product Status: Obsolete

Supplier's Site Datasheet
 - 8876044 - RS Components, Ltd.
Corby, Northants, United Kingdom
X7R formulations are called temperature stable ceramics and fall into EIA Class II materials, and COG (NPO) is the most popular temperature-compensa ting EIA Class I ceramic materials Multilayer Ceramic Capacitors whose temperature variation is within ±15% from -55°C to +125°C. The capacitance change is non-linear. Capacitance for X7R varies under the influence of electrical operating conditions such as voltage and frequency. AVX high voltage chips have advantages of high value, low leakage and small size, thus applications include as snubbers in high frequency power converters, resonators in SMPS and high voltage coupling/DC blocking. These high voltage chip designs exhibit low ESRs at high frequencies. Reduced noise X5R versions available Capacitance = 10µF Voltage = 6V dc Package/Case = 0603 (1608M) Mounting Type = Surface Mount Dielectric = X5R Tolerance = ±20% Series = QM Tolerance Minus = -20% Tolerance Plus = +20% Number of Layers = Multi-Layer

X7R formulations are called temperature stable ceramics and fall into EIA Class II materials, and COG (NPO) is the most popular temperature-compensating EIA Class I ceramic materials
Multilayer Ceramic Capacitors whose temperature variation is within ±15% from -55°C to +125°C. The capacitance change is non-linear. Capacitance for X7R varies under the influence of electrical operating conditions such as voltage and frequency. AVX high voltage chips have advantages of high value, low leakage and small size, thus applications include as snubbers in high frequency power converters, resonators in SMPS and high voltage coupling/DC blocking. These high voltage chip designs exhibit low ESRs at high frequencies. Reduced noise X5R versions available
Capacitance = 10µF
Voltage = 6V dc
Package/Case = 0603 (1608M)
Mounting Type = Surface Mount
Dielectric = X5R
Tolerance = ±20%
Series = QM
Tolerance Minus = -20%
Tolerance Plus = +20%
Number of Layers = Multi-Layer

Supplier's Site
Ceramic Capacitor, 10Uf, 6.3V, X5R, 20%, 0603; Capacitance Kyocera Avx - 20T0207 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 6.3V, X5R, 20%, 0603; Capacitance Kyocera Avx
20T0207
Ceramic Capacitor, 10Uf, 6.3V, X5R, 20%, 0603; Capacitance Kyocera Avx 20T0207
CERAMIC CAPACITOR, 10UF, 6.3V, X5R, 20%, 0603; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:QM Series; Product Length:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 6.3V, X5R, 20%, 0603; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:QM Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 10Uf, 6.3V, X5R, 20%, 0603; Capacitance Kyocera Avx - 20T0206 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 6.3V, X5R, 20%, 0603; Capacitance Kyocera Avx
20T0206
Ceramic Capacitor, 10Uf, 6.3V, X5R, 20%, 0603; Capacitance Kyocera Avx 20T0206
CERAMIC CAPACITOR, 10UF, 6.3V, X5R, 20%, 0603; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:QM Series; Product Length:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 6.3V, X5R, 20%, 0603; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:QM Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-6236-6-ND 478-6236-2-ND 970158-QM036D106MAT2A 8876044 20T0207
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor, 10Uf, 6.3V, X5R, 20%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Bank Assembly -  - Quantic Evans
Specs
Features Military Standards
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Motor Run Capacitor - CAP-15/5/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
AEC-Q200 Multi-Layer Ceramic Capacitor, Std & High Voltage - NC Range - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications High Voltage Capacitor; Automotive
View Details