AVX Corporation Ceramic Capacitors SR305E225MAR

Description
2.2µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
2.2µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5746-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5746-ND
Ceramic Capacitors 478-5746-ND
2.2µF ±20% 50V Ceramic Capacitor Z5U Radial

2.2µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 5374003 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5374003
MLCCs - Multilayer Ceramic Capacitors 5374003
Radial Z5U ceramic cap,2.2uF 50V 5mm

Radial Z5U ceramic cap,2.2uF 50V 5mm

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 5374003P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5374003P
MLCCs - Multilayer Ceramic Capacitors 5374003P
Radial Z5U ceramic cap,2.2uF 50V 5mm

Radial Z5U ceramic cap,2.2uF 50V 5mm

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1667907 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1667907
MLCCs - Multilayer Ceramic Capacitors 1667907
Radial Z5U ceramic cap,2.2uF 50V 5mm

Radial Z5U ceramic cap,2.2uF 50V 5mm

Supplier's Site
Singapore, Singapore
2.2uF 50V Capacitor
60-SR305E225MAR
2.2uF 50V Capacitor 60-SR305E225MAR
Cap Ceramic 2.2uF 50V Z5U 20% Radial 5.08mm 85°C Bulk Product overview: SR305E225MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR305E225MAR can be used for catalog matching and distributor lookup.

Cap Ceramic 2.2uF 50V Z5U 20% Radial 5.08mm 85°C Bulk Product overview: SR305E225MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR305E225MAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1305533-SR305E225MAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1305533-SR305E225MAR
Capacitors - Ceramic Capacitors 1305533-SR305E225MAR
Win Source Part Number: 1305533-SR305E225MAR Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 1,000 Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: Z5U Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.300" L x 0.125" W (7.62mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-5746

Win Source Part Number: 1305533-SR305E225MAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 1,000
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: Z5U
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.300" L x 0.125" W (7.62mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-5746

Buy Now Datasheet
Ceramic Capacitor 2.2Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx - 98K1082 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx
98K1082
Ceramic Capacitor 2.2Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx 98K1082
CERAMIC CAPACITOR 2.2UF, 50V, Z5U, 20%, RADIAL; Capacitance:2.2 F; Voltage Rating:50V; Product Range:SkyCap SR Series; Capacitance Tolerance: 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Packaging:Each RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2UF, 50V, Z5U, 20%, RADIAL; Capacitance:2.2 F; Voltage Rating:50V; Product Range:SkyCap SR Series; Capacitance Tolerance: 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Packaging:Each RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5746-ND 5374003 5374003P 60-SR305E225MAR 1305533-SR305E225MAR 98K1082
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 2.2uF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 2.2Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose Automotive Automotive
Operating Temperature 10 to 85 C (50 to 185 F) 10 C (50 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Z5U Ceramic Composition; Z5U Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.20E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 113229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details