1000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
1000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
1000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
Cap Ceramic Array 0.001uF 50V X7R 20% 0612 Pad SMD 4 Capacitor 125°C Automotive AEC-Q200 T/R Product overview: W3A45C102M4T2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.001uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45C102M4T2A can be used for catalog matching and distributor lookup.
Capacitor Array, 1000 pF, 20%, 4, 50 V, 0612 [1632 Metric], SMD RoHS Compliant: Yes
CAP, 1000PF, 50V, 20%, 0612; Capacitance:1000pF; Capacitor Case Style:0612 [1632 Metric]; Voltage Rating:50V; No. of Elements:4 Element; Capacitor Terminals:SMD; Product Range:W Series; Capacitance Tolerance:± 20%; Operating RoHS Compliant: Yes
CAP ARRAY 1000PF 50V X7R 0612
CAP ARRAY 1000PF 50V X7R 0612
CAP ARRAY 1000PF 50V X7R 0612
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-13181-6-ND | 478-13181-2-ND | 57-W3A45C102M4T2A | 26M4984 | 10AC9393 | W3A45C102M4T2A | W3A45C102M4T2A | W3A45C102M4T2A |
| Product Name | Capacitor Networks, Arrays | Capacitor Networks, Arrays | Automotive SMD 0.001uF 50V Capacitor | Capacitor Array, 1000 Pf, 20%, 4, 50 V, 0612 [1632 Metric], Smd Rohs Compliant Kyocera Avx | Cap, 1000Pf, 50V, 20%, 0612; Capacitance Kyocera Avx | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays | Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition; Ceramic | Ceramic Composition; Ceramic | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) |