Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43AR71H224KV NEW GLOBAL PN 50V 0.22uF A 581-KGM43AR71H224KV Product overview: 18125C224KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125C224KAT2A can be used for catalog matching and distributor lookup.
KYOCERA AVX 18125C224KAT2A
KYOCERA AVX 18125C224KAT2A
KYOCERA AVX 18125C224KAT2A
CAP CER 0.22UF 50V X7R 1812
CAP CER 0.22UF 50V X7R 1812
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 50 V, 1812 [4532 Metric] RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-18125C224KAT2A | 4646975 | 4646975P | 66-18125C224KAT2A | 18125C224KAT2A | 33C4212 | 22C9267 |
| Product Name | SMD 50V 0.22uF Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | CAP CER 0.22UF 50V X7R 1812 | Ceramic Capacitors | Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx | Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 50 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition | |||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |