Kyocera Corporation Ceramic Capacitors - 1210AC103KAT1A 1210AC103KAT1A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853854-1210AC103KAT1 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-2958-2, 478-2958-1, 1210AC103KAT1A\\2K, 1210AC103KAT1A/2K, 478-2958-6
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853854-1210AC103KAT1 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-2958-2, 478-2958-1, 1210AC103KAT1A\\2K, 1210AC103KAT1A/2K, 478-2958-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210AC103KAT1A - 853854-1210AC103KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1210AC103KAT1A
853854-1210AC103KAT1A
Ceramic Capacitors - 1210AC103KAT1A 853854-1210AC103KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 853854-1210AC103KAT1 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-2958-2, 478-2958-1, 1210AC103KAT1A\\2K, 1210AC103KAT1A/2K, 478-2958-6

Manufacturer: AVX Corporation
Win Source Part Number: 853854-1210AC103KAT1A
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-2958-2, 478-2958-1, 1210AC103KAT1A\\2K, 1210AC103KAT1A/2K, 478-2958-6

Buy Now Datasheet
Singapore, Singapore
SMD 0.01uF 1000V Capacitor
60-1210AC103KAT1A
SMD 0.01uF 1000V Capacitor 60-1210AC103KAT1A
Cap Ceramic 0.01uF 1000V X7R 10% Pad SMD 1210 125°C T/R Product overview: 1210AC103KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210AC103KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 1000V X7R 10% Pad SMD 1210 125°C T/R Product overview: 1210AC103KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210AC103KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-2958-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2958-2-ND
Ceramic Capacitors 478-2958-2-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2958-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2958-1-ND
Ceramic Capacitors 478-2958-1-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2958-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2958-6-ND
Ceramic Capacitors 478-2958-6-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 391151P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
391151P
MLCCs - Multilayer Ceramic Capacitors 391151P
KYOCERA AVX 1210AC103KAT1A

KYOCERA AVX 1210AC103KAT1A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 391151 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
391151
MLCCs - Multilayer Ceramic Capacitors 391151
KYOCERA AVX 1210AC103KAT1A

KYOCERA AVX 1210AC103KAT1A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1667740 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1667740
MLCCs - Multilayer Ceramic Capacitors 1667740
KYOCERA AVX 1210AC103KAT1A

KYOCERA AVX 1210AC103KAT1A

Supplier's Site
Ceramic Capacitors - 1210AC103KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210AC103KAT1A
Ceramic Capacitors 1210AC103KAT1A
CAP CER 10000PF 1KV X7R 1210

CAP CER 10000PF 1KV X7R 1210

Supplier's Site Datasheet
CAPACITOR;CERAMIC;CAP 0.01UF; TOL+-10%;SMT;VOL-RTG 1000V; X7R;HIGH VOLTAGE - 70001493 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;CERAMIC;CAP 0.01UF; TOL+-10%;SMT;VOL-RTG 1000V; X7R;HIGH VOLTAGE
70001493
CAPACITOR;CERAMIC;CAP 0.01UF; TOL+-10%;SMT;VOL-RTG 1000V; X7R;HIGH VOLTAGE 70001493
CAPACITOR;CERAMIC;CA P 0.01UF; TOL+-10%;SMT;VOL-RTG 1000V; X7R;HIGH VOLTAGE

CAPACITOR;CERAMIC;CAP 0.01UF; TOL+-10%;SMT;VOL-RTG 1000V; X7R;HIGH VOLTAGE

Supplier's Site
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1210; Capacitance Kyocera Avx - 18M6894 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1210; Capacitance Kyocera Avx
18M6894
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1210; Capacitance Kyocera Avx 18M6894
CERAMIC CAPACITOR 0.01UF 1000V, X7R, 10%, 1210; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 1000V, X7R, 10%, 1210; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 92C8033 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
92C8033
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 92C8033
CERAMIC CAPACITOR 0.01UF 1000V, X7R, 10%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1210RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 1000V, X7R, 10%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1210RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 853854-1210AC103KAT1A 60-1210AC103KAT1A 478-2958-2-ND 478-2958-6-ND 391151P 391151 1210AC103KAT1A 70001493 18M6894 92C8033
Product Name Ceramic Capacitors - 1210AC103KAT1A SMD 0.01uF 1000V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors CAPACITOR;CERAMIC;CAP 0.01UF; TOL+-10%;SMT;VOL-RTG 1000V; X7R;HIGH VOLTAGE Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1210; Capacitance Kyocera Avx Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition; Ceramic X7R
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH1R8C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitor - Multilayer - M40R474K1-F - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details