AVX Corporation Ceramic Capacitors 18121C684MAT2A

Description
0.68µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.68µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43FR72A684MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72A684MVTR-ND
Ceramic Capacitors 478-KGM43FR72A684MVTR-ND
0.68µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.68µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6983866 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983866
MLCCs - Multilayer Ceramic Capacitors 6983866
KYOCERA AVX 18121C684MAT2A

KYOCERA AVX 18121C684MAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6983866P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983866P
MLCCs - Multilayer Ceramic Capacitors 6983866P
KYOCERA AVX 18121C684MAT2A

KYOCERA AVX 18121C684MAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1622878 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1622878
MLCCs - Multilayer Ceramic Capacitors 1622878
KYOCERA AVX 18121C684MAT2A

KYOCERA AVX 18121C684MAT2A

Supplier's Site
Capacitor Ceramic 0.68Uf 100V, X7R, 20%, 1812; Capacitance Kyocera Avx - 66M5234 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf 100V, X7R, 20%, 1812; Capacitance Kyocera Avx
66M5234
Capacitor Ceramic 0.68Uf 100V, X7R, 20%, 1812; Capacitance Kyocera Avx 66M5234
CAPACITOR CERAMIC 0.68UF 100V, X7R, 20%, 1812; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF 100V, X7R, 20%, 1812; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.68 F, 20%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx - 23M8377 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.68 F, 20%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx
23M8377
Multilayer Ceramic Capacitor, 0.68 F, 20%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx 23M8377
Multilayer Ceramic Capacitor, 0.68 F, 20%, X7R, 100 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.68 F, 20%, X7R, 100 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43FR72A684MVTR-ND 6983866 6983866P 66M5234 23M8377
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor Ceramic 0.68Uf 100V, X7R, 20%, 1812; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.68 F, 20%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers