1000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
1000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
1000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
Cap Ceramic Array 0.001uF 50V X7R 20% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45C102MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45C102MAT2A can be used for catalog matching and distributor lookup.
CAP ARRAY 1000PF 50V X7R 0612
CAPACITOR ARRAY, 1000PF, 50V, X7R, 20%, 0612, FULL REEL; Capacitance:1000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacito
CAP ARRAY 1000PF 50V X7R 0612
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12991-6-ND | 478-12991-1-ND | 57-W3A45C102MAT2A | W3A45C102MAT2A | 55J0163 | W3A45C102MAT2A |
| Product Name | Capacitor Networks, Arrays | Capacitor Networks, Arrays | SMD 0.001uF 50V Capacitor | Capacitor Networks, Arrays | Capacitor Array, 1000Pf, 50V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Wraparound | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition; Ceramic | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) |