Kyocera Corporation Capacitors - Ceramic Capacitors SA105E104ZAR

Description
Win Source Part Number: 1304445-SA105E104ZAR Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 7,500 Capacitance: 0.1 µF Tolerance: -20%, +80% Voltage - Rated: 50V Temperature Coefficient: Z5U Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX Other Names: 478-3157-2,478-3157- 1
Request a Quote Datasheet
Description
Win Source Part Number: 1304445-SA105E104ZAR Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 7,500 Capacitance: 0.1 µF Tolerance: -20%, +80% Voltage - Rated: 50V Temperature Coefficient: Z5U Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX Other Names: 478-3157-2,478-3157- 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1304445-SA105E104ZAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304445-SA105E104ZAR
Capacitors - Ceramic Capacitors 1304445-SA105E104ZAR
Win Source Part Number: 1304445-SA105E104ZAR Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 7,500 Capacitance: 0.1 µF Tolerance: -20%, +80% Voltage - Rated: 50V Temperature Coefficient: Z5U Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX Other Names: 478-3157-2,478-3157- 1

Win Source Part Number: 1304445-SA105E104ZAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 0.1 µF
Tolerance: -20%, +80%
Voltage - Rated: 50V
Temperature Coefficient: Z5U
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
Other Names: 478-3157-2,478-3157-1

Buy Now Datasheet
Ceramic Capacitors - 478-3157-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3157-2-ND
Ceramic Capacitors 478-3157-2-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Axial

0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Ceramic Capacitors - 478-3157-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3157-1-ND
Ceramic Capacitors 478-3157-1-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Axial

0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Singapore, Singapore
0.1uF 50V Capacitor
60-SA105E104ZAR
0.1uF 50V Capacitor 60-SA105E104ZAR
Cap Ceramic 0.1uF 50V Z5U -20% to 80% Axial 85°C T/R Product overview: SA105E104ZAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA105E104ZAR can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 50V Z5U -20% to 80% Axial 85°C T/R Product overview: SA105E104ZAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA105E104ZAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SA105E104ZAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA105E104ZAR
Ceramic Capacitors SA105E104ZAR
CAP CER 0.1UF 50V Z5U AXIAL

CAP CER 0.1UF 50V Z5U AXIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 50V, Z5U, +80,-20%, Axial; Capacitance Kyocera Avx - 75M2752 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, Z5U, +80,-20%, Axial; Capacitance Kyocera Avx
75M2752
Ceramic Capacitor 0.1Uf, 50V, Z5U, +80,-20%, Axial; Capacitance Kyocera Avx 75M2752
CERAMIC CAPACITOR 0.1UF, 50V, Z5U, +80,-20%, AXIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:-; Product Diameter:2.54mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, Z5U, +80,-20%, AXIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:-; Product Diameter:2.54mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.1Uf, 50V, Z5U, +80,-20%, Axial, Full Reel; Capacitance Kyocera Avx - 36K5732 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, Z5U, +80,-20%, Axial, Full Reel; Capacitance Kyocera Avx
36K5732
Ceramic Capacitor 0.1Uf, 50V, Z5U, +80,-20%, Axial, Full Reel; Capacitance Kyocera Avx 36K5732
CERAMIC CAPACITOR 0.1UF, 50V, Z5U, +80,-20%, AXIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, Z5U, +80,-20%, AXIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
CAPACITOR, CERAMIC;100000PF;AXIAL;50V;+80%,-20%;Z5U;CASE SA10;Z5U;1IN.DIA.;10DEG - 70195778 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC;100000PF;AXIAL;50V;+80%,-20%;Z5U;CASE SA10;Z5U;1IN.DIA.;10DEG
70195778
CAPACITOR, CERAMIC;100000PF;AXIAL;50V;+80%,-20%;Z5U;CASE SA10;Z5U;1IN.DIA.;10DEG 70195778
CAPACITOR, CERAMIC;100000PF;AXI AL;50V;+80%,-20%;Z5U ;CASE SA10;Z5U;1IN.DIA.;10 DEG

CAPACITOR, CERAMIC;100000PF;AXIAL;50V;+80%,-20%;Z5U;CASE SA10;Z5U;1IN.DIA.;10DEG

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1304445-SA105E104ZAR 478-3157-2-ND 60-SA105E104ZAR SA105E104ZAR 75M2752 70195778
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 0.1uF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 0.1Uf, 50V, Z5U, +80,-20%, Axial; Capacitance Kyocera Avx CAPACITOR, CERAMIC;100000PF;AXIAL;50V;+80%,-20%;Z5U;CASE SA10;Z5U;1IN.DIA.;10DEG
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) -20 (+/- %) 80 (+/- %) 80 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17AH4R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details