Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133858-CM105CH470J5
Voltage Rating: 50 V
Capacitance: 47 pF
Tolerance: 5 %
Categories: Ceramic Capacitors
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1133858-CM105CH470J50AT |
| Product Name | Ceramic Capacitors - CM105CH470J50AT |
| Electrostatic Capacitors | Ceramic Composition |