Kyocera Corporation Ceramic Capacitors SR215C104JAR

Description
0.1µF ±5% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±5% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6008-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6008-ND
Ceramic Capacitors 478-6008-ND
0.1µF ±5% 50V Ceramic Capacitor X7R Radial

0.1µF ±5% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1441913 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441913
MLCCs - Multilayer Ceramic Capacitors 1441913
Radial Capacitor 50V X7R 0.1uF 5%

Radial Capacitor 50V X7R 0.1uF 5%

Supplier's Site
Cap, Mlcc, X7R, 0.1Uf, 50V, Radial; Capacitance Kyocera Avx - 95W2707 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 50V, Radial; Capacitance Kyocera Avx
95W2707
Cap, Mlcc, X7R, 0.1Uf, 50V, Radial; Capacitance Kyocera Avx 95W2707
CAP, MLCC, X7R, 0.1UF, 50V, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 50V, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-6008-ND 1441913 95W2707
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, X7R, 0.1Uf, 50V, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX153K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details