Kyocera Corporation Ceramic Capacitors SQCSVA1R2BAT1A

Description
1.2pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3488-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3488-2-ND
Ceramic Capacitors 478-3488-2-ND
1.2pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)

1.2pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1.2PF 250V Capacitor
60-SQCSVA1R2BAT1A
1.2PF 250V Capacitor 60-SQCSVA1R2BAT1A
CAP CER 1.2PF 250V 0603 Product overview: SQCSVA1R2BAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA1R2BAT1A can be used for catalog matching and distributor lookup.

CAP CER 1.2PF 250V 0603 Product overview: SQCSVA1R2BAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA1R2BAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1170077-SQCSVA1R2BAT1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1170077-SQCSVA1R2BAT1A
Capacitors - Ceramic Capacitors 1170077-SQCSVA1R2BAT1A
Win Source Part Number: 1170077-SQCSVA1R2BAT 1A Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 1.2 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: A Thickness (Max): 0.030" (0.76mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): SQCSVA1R2BAT1A/4K; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: SQCSVA1R2BAT1A\\4K,4 78-3488-6,478-3488-2 ,SQCSVA1R2BAT1A/4K,4 78-3488-1 Product Status: Obsolete

Win Source Part Number: 1170077-SQCSVA1R2BAT1A
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 1.2 pF
Tolerance: ±0.1pF
Voltage - Rated: 250V
Temperature Coefficient: A
Thickness (Max): 0.030" (0.76mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Alternative Parts (Cross-Reference): SQCSVA1R2BAT1A/4K;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: SQCSVA1R2BAT1A\\4K,478-3488-6,478-3488-2,SQCSVA1R2BAT1A/4K,478-3488-1
Product Status: Obsolete

Buy Now Datasheet
Capacitor Rf/microwave 1.2Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx - 78M2230 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 1.2Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx
78M2230
Capacitor Rf/microwave 1.2Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx 78M2230
CAPACITOR RF/MICROWAVE 1.2PF, 250V, 0603 0.1pF; Capacitance:1.2pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 1.2PF, 250V, 0603 0.1pF; Capacitance:1.2pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Rf/microwave Capacitor 1.2Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx - 96M0973 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 1.2Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx
96M0973
Rf/microwave Capacitor 1.2Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx 96M0973
RF/MICROWAVE CAPACITOR 1.2PF, 250V, 0603 0.1pF; Capacitance:1.2pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2 RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 1.2PF, 250V, 0603 0.1pF; Capacitance:1.2pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3488-2-ND 60-SQCSVA1R2BAT1A 1170077-SQCSVA1R2BAT1A 78M2230 96M0973
Product Name Ceramic Capacitors 1.2PF 250V Capacitor Capacitors - Ceramic Capacitors Capacitor Rf/microwave 1.2Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx Rf/microwave Capacitor 1.2Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; SMD
Applications High Frequency; RF / Microwave RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701093 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX101M350H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers