AVX Corporation Ceramic Capacitors CK06BX474K

Description
0.47µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1010-1209-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1010-1209-ND
Ceramic Capacitors 1010-1209-ND
0.47µF ±10% 50V Ceramic Capacitor BX Radial

0.47µF ±10% 50V Ceramic Capacitor BX Radial

Buy Now Datasheet
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx - 19C5985 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
19C5985
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx 19C5985
CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK06 Series RoHS Compliant: No

CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK06 Series RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - CK06BX474K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK06BX474K
Ceramic Capacitors CK06BX474K
CAP CER 0.47UF 50V BX RADIAL

CAP CER 0.47UF 50V BX RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CK06BX474K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CK06BX474K
Capacitors - Ceramic Capacitors CK06BX474K
CAP CER 0.47UF 50V BX RADIAL

CAP CER 0.47UF 50V BX RADIAL

Supplier's Site
Capacitor, Ceramic;470000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0. - 70195882 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;470000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0.
70195882
Capacitor, Ceramic;470000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0. 70195882
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

  • General Purpose
  • Molded Cases
  • Capacitance Range: 1000 pF to 1 μF
  • Operating Temperature: –55°C to +125°C
  • Temperature Characteristic: BX = X7R
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1010-1209-ND 19C5985 CK06BX474K CK06BX474K 70195882
Product Name Ceramic Capacitors Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor, Ceramic;470000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0.
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details