Win Source Part Number: 1035086-1825CC473MAT
Category: Capacitors>Ceramic Capacitors
Features: High Voltage
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,000
Capacitance: 0.047 µF
Tolerance: ±20%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Thickness (Max): 0.100" (2.54mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1825 (4564 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
0.047µF ±20% 630V Ceramic Capacitor X7R 1825 (4564 Metric)
CAP CER 0.047UF 630V X7R 1825 Product overview: 1825CC473MAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1825CC473MAT1A can be used for catalog matching and distributor lookup.
CAP CER 0.047UF 630V X7R 1825
CAPACITOR CERAMIC 0.047UF 630V, X7R, 20%, 1825; Capacitance:47000pF;
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1035086-1825CC473MAT1A | 1825CC473MAT1A-ND | 60-1825CC473MAT1A | 1825CC473MAT1A | 01H7819 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 0.047UF 630V Capacitor | Ceramic Capacitors | Capacitor Ceramic 0.047Uf 630V, X7R, 20%, 1825; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 630 volts | 630 volts | 630 volts | 630 volts | 630 volts |