AVX Corporation Ceramic Capacitors 1812HC102KAZ2A

Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF43FR73U102KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43FR73U102KVTR-ND
Ceramic Capacitors 478-KGF43FR73U102KVTR-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43FR73U102KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43FR73U102KVCT-ND
Ceramic Capacitors 478-KGF43FR73U102KVCT-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43FR73U102KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43FR73U102KVDKR-ND
Ceramic Capacitors 478-KGF43FR73U102KVDKR-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1350216 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1350216
MLCCs - Multilayer Ceramic Capacitors 1350216
KYOCERA AVX 1812HC102KAZ2A

KYOCERA AVX 1812HC102KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1355677 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1355677
MLCCs - Multilayer Ceramic Capacitors 1355677
KYOCERA AVX 1812HC102KAZ2A

KYOCERA AVX 1812HC102KAZ2A

Supplier's Site
Ceramic Capacitors - 1812HC102KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812HC102KAZ2A
Ceramic Capacitors 1812HC102KAZ2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF43FR73U102KVTR-ND 478-KGF43FR73U102KVDKR-ND 1350216 1812HC102KAZ2A
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 156AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details