CAP CER 0.1UF 100V Z5U RADIAL Product overview: SR211E104MAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211E104MAR can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 934937-SR211E104MAR
Series: SkyCap® SR
Operating Temperature Range: 10°C ~ 85°C
Features: ±20% 100V Ceramic Capacitor Z5U Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
0.1µF ±20% 100V Ceramic Capacitor Z5U Radial
CERAMIC CAPACITOR 0.1UF, 100V, Z5U, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SR211E104MAR | 934937-SR211E104MAR | 478-5738-ND | 70K4908 | 70195819 |
| Product Name | 0.1UF 100V Capacitor | Ceramic Capacitors - SR211E104MAR | Ceramic Capacitors | Ceramic Capacitor 0.1Uf, 100V, Z5U, 20%, Radial; Capacitance Kyocera Avx | Capacitor;Ceramic;Cap 0.1 uF;Tol 20%;Vol-Rtg 100 VDC;Radial;Z5U |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Z5U | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |