Manufacturer: AVX Corporation
Win Source Part Number: 1101785-SR211C154MAR
Packaging: Bulk
Voltage Rating: 100V
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Mounting: Through Hole
Capacitance: 0.15μF
Tolerance: ±20%
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
CAP CER 0.15UF 100V X7R RADIAL Product overview: SR211C154MAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211C154MAR can be used for catalog matching and distributor lookup.
0.15µF ±20% 100V Ceramic Capacitor X7R Radial
CAP CER 0.15UF 100V X7R RADIAL
CAP CER 0.15UF 100V X7R RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1101785-SR211C154MAR | 60-SR211C154MAR | SR211C154MAR-ND | 66-SR211C154MAR | SR211C154MAR |
| Product Name | Ceramic Capacitors - SR211C154MAR | 0.15UF 100V Capacitor | Ceramic Capacitors | CAP CER 0.15UF 100V X7R RADIAL | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts | 50 volts | 100 volts |
| WVAC | 100 volts | 100 volts | 100 volts | 100 volts |