Kyocera Corporation Ceramic Capacitors SQCB7M330JAT1A

Description
33pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet
Description
33pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCB7M330JAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SQCB7M330JAT1A-ND
Ceramic Capacitors SQCB7M330JAT1A-ND
33pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)

33pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Singapore, Singapore
33PF 500V Capacitor
60-SQCB7M330JAT1A
33PF 500V Capacitor 60-SQCB7M330JAT1A
CAP CER 33PF 500V 1111 Product overview: SQCB7M330JAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M330JAT1A can be used for catalog matching and distributor lookup.

CAP CER 33PF 500V 1111 Product overview: SQCB7M330JAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M330JAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SQCB7M330JAT1A - 795327-SQCB7M330JAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SQCB7M330JAT1A
795327-SQCB7M330JAT1A
Ceramic Capacitors - SQCB7M330JAT1A 795327-SQCB7M330JAT1A
Manufacturer: AVX Corporation Win Source Part Number: 795327-SQCB7M330JAT1 A Series: SQ Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C Features: High Q, Low Loss Package: 1111 (2828 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 33pF Tolerance: ±5% Temperature Coefficient: M Family Name: SQ Categories: Capacitors Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Voltage Rating DC: 500V Thickness (Maximum): 0.102" (2.59mm) Alternative Parts (Cross-Reference): CDR14BG330EJUS; CDR14BG330EJSM; CDR13BG330EJNM; CDR13BG330EJNR; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 795327-SQCB7M330JAT1A
Series: SQ
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C
Features: High Q, Low Loss
Package: 1111 (2828 Metric)
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 33pF
Tolerance: ±5%
Temperature Coefficient: M
Family Name: SQ
Categories: Capacitors
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
Voltage Rating DC: 500V
Thickness (Maximum): 0.102" (2.59mm)
Alternative Parts (Cross-Reference): CDR14BG330EJUS; CDR14BG330EJSM; CDR13BG330EJNM; CDR13BG330EJNR;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitor Rf/microwave 33Pf, 500V, 1210 5%; Capacitance Kyocera Avx - 70K4649 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 33Pf, 500V, 1210 5%; Capacitance Kyocera Avx
70K4649
Capacitor Rf/microwave 33Pf, 500V, 1210 5%; Capacitance Kyocera Avx 70K4649
CAPACITOR RF/MICROWAVE 33PF, 500V, 1210 5%; Capacitance:33pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 33PF, 500V, 1210 5%; Capacitance:33pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SQCB7M330JAT1A-ND 60-SQCB7M330JAT1A 795327-SQCB7M330JAT1A 70K4649
Product Name Ceramic Capacitors 33PF 500V Capacitor Ceramic Capacitors - SQCB7M330JAT1A Capacitor Rf/microwave 33Pf, 500V, 1210 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; SMD
Applications High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitor - 101472U050AC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers