Manufacturer: AVX Corporation
Win Source Part Number: 1001247-12107C103KAT
Packaging: Reel - TR
Voltage Rating: 500V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.050" (1.27mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
KYOCERA AVX 12107C103KAT2A
KYOCERA AVX 12107C103KAT2A
KYOCERA AVX 12107C103KAT2A
10000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
10000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
10000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32ER72H103KU NEW GLOBAL PN 500V 0.01u A 581-KGM32ER72H103KU Product overview: 12107C103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12107C103KAT2A can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 0.01UF 500V, X7R, 10%, 1210; Capacitance:10000pF;
SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 500 V, 1210 [3225 Metric] RoHS Compliant: Yes
CAP CER 10000PF 500V X7R 1210
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1001247-12107C103KAT2A | 391141 | 391141P | 478-KGM32ER72H103KUDKR-ND | 478-KGM32ER72H103KUCT-ND | 60-12107C103KAT2A | 96M1551 | 95W1610 | 12107C103KAT2A |
| Product Name | Ceramic Capacitors - 12107C103KAT2A | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | SMD 500V Capacitor | Ceramic Capacitor 0.01Uf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 500 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts | 500 volts | ||||
| WVAC | 500 volts | 500 volts | 500 volts | 500 to ? volts | 500 volts |