10000pF ±10% 100V Ceramic Capacitor X7R Axial
10000pF ±10% 100V Ceramic Capacitor X7R Axial
Manufacturer: AVX Corporation
Win Source Part Number: 1245983-SA101C103KAR
Series: SpinGuard SA
Packaging: Reel - TR
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Axial
Applications: General
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Size: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
Family Name: SA
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): NCMA10X7R103K100TR; C410C103K1R5CA7093; C410C103K1R5CA7200;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, AXIAL, FULL REEL; Capacitance:10000pF;
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, AXIAL; Capacitance:10000pF;
capacitor;ceramic;ca
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3144-2-ND | 1245983-SA101C103KAR | 36K5694 | 70195675 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors - SA101C103KAR | Ceramic Capacitor 0.01Uf 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx | capacitor;ceramic;cap 10000pf;tol+-10%;Axial;vol-rtg 100V;X7R dielectric |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |