Kyocera Corporation Ceramic Capacitors 2225HC153KAT1A

Description
0.015µF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5921-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5921-6-ND
Ceramic Capacitors 478-5921-6-ND
0.015µF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.015µF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5921-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5921-1-ND
Ceramic Capacitors 478-5921-1-ND
0.015µF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.015µF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5921-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5921-2-ND
Ceramic Capacitors 478-5921-2-ND
0.015µF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.015µF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1348855 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1348855
MLCCs - Multilayer Ceramic Capacitors 1348855
KYOCERA AVX 2225HC153KAT1A

KYOCERA AVX 2225HC153KAT1A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1703164 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1703164
MLCCs - Multilayer Ceramic Capacitors 1703164
KYOCERA AVX 2225HC153KAT1A

KYOCERA AVX 2225HC153KAT1A

Supplier's Site
Hard To Find - 2225HC153KAT1A - 1123045-2225HC153KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2225HC153KAT1A
1123045-2225HC153KAT1A
Hard To Find - 2225HC153KAT1A 1123045-2225HC153KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 1123045-2225HC153KAT 1A Packaging: Reel Mounting Style: SMT, MLCC Features: High Voltage Applications: General Purpose Capacitance: 0.015μF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 2225 (5763 Metric) Thickness (Maximum): 0.100" (2.54mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.225" L x 0.250" W (5.72mm x 6.35mm)

Manufacturer: AVX Corporation
Win Source Part Number: 1123045-2225HC153KAT1A
Packaging: Reel
Mounting Style: SMT, MLCC
Features: High Voltage
Applications: General Purpose
Capacitance: 0.015μF
Tolerance: ±10%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.avx.com
Manufacturer Package: 2225 (5763 Metric)
Thickness (Maximum): 0.100" (2.54mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.225" L x 0.250" W (5.72mm x 6.35mm)

Buy Now
Singapore, Singapore
SMD 0.015uF 3000V Capacitor
60-2225HC153KAT1A
SMD 0.015uF 3000V Capacitor 60-2225HC153KAT1A
Cap Ceramic 0.015uF 3000V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225HC153KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.015uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225HC153KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.015uF 3000V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225HC153KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.015uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225HC153KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.015Uf 3000V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx - 66M5782 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 3000V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx
66M5782
Capacitor Ceramic 0.015Uf 3000V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx 66M5782
CAPACITOR CERAMIC 0.015UF 3000V, X7R, 10%, 2225, FULL REEL; Capacitance:15000pF; Voltage(DC):3kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 3000V, X7R, 10%, 2225, FULL REEL; Capacitance:15000pF; Voltage(DC):3kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.015Uf 3000V, X7R, 10%, 2225; Capacitance Kyocera Avx - 52R2456 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 3000V, X7R, 10%, 2225; Capacitance Kyocera Avx
52R2456
Ceramic Capacitor 0.015Uf 3000V, X7R, 10%, 2225; Capacitance Kyocera Avx 52R2456
CERAMIC CAPACITOR 0.015UF 3000V, X7R, 10%, 2225; Capacitance:15000pF; Voltage(DC):3kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 3000V, X7R, 10%, 2225; Capacitance:15000pF; Voltage(DC):3kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5921-6-ND 478-5921-1-ND 1348855 1123045-2225HC153KAT1A 60-2225HC153KAT1A 66M5782 52R2456
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Hard To Find - 2225HC153KAT1A SMD 0.015uF 3000V Capacitor Capacitor Ceramic 0.015Uf 3000V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 0.015Uf 3000V, X7R, 10%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G829D2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details