Cap Ceramic 15pF 200V CH 10% Radial 2 Pin DIP 8.26mm (0.001%FR) 150°C Bag Product overview: M39014/22-0945 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 200V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15pF, 200V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-M39014/22-0945 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1201492-M39014/22-09
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Bulk
Standard Package: 200
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-M39014/22-0945
RoHS Status: RoHS non-compliant
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-M39014/22-0945 | 1201492-M39014/22-0945 | 53J6443 |
| Product Name | 15pF 200V DIP Capacitor | Capacitors - Ceramic Capacitors | Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | ||
| WVDC | 200 volts |