Cap Ceramic 0.015uF 2500V X7R 10% Pad SMD 1825 125°C T/R Product overview: 1825WC153KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015uF, 2500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.015uF, 2500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1825WC153KAT1A can be used for catalog matching and distributor lookup.
Manufacturer: KYOCERA AVX
Win Source Part Number: 1330684-1825WC153KAT
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Voltage
Size / Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm)
Applications: General Purpose
Standard Package: 500
Mounting: Surface Mount, MLCC
Capacitance: 0.015 µF
Tolerance: ±10%
Voltage - Rated: 2500V (2.5kV)
Temperature Coefficient: X7R
Thickness (Max): 0.100" (2.54mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1825 (4564 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-5937-2,478-5937-
RoHS Status: ROHS3 Compliant
0.015µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)
0.015µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)
0.015µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)
CAPACITOR CERAMIC 0.015UF 2500V, X7R, 10%, 1825; Capacitance:0.015µF;
CERAMIC CAPACITOR 0.015UF 2500V, X7R, 10%, 1825; Capacitance:15000pF;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-1825WC153KAT1A | 1330684-1825WC153KAT1A | 478-5937-1-ND | 478-5937-6-ND | 09P1544 | 52R2437 |
| Product Name | SMD 0.015uF 2500V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 0.015Uf 2500V, X7R, 10%, 1825; Capacitance Kyocera Avx | Ceramic Capacitor 0.015Uf 2500V, X7R, 10%, 1825; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 2500 volts | 2500 volts | 2500 volts | 2500 volts | 2500 volts |