Kyocera Corporation Capacitors - Ceramic Capacitors CM03X5R475M06AH055

Description
Win Source Part Number: 1150541-CM03X5R475M0 6AH055 Category: Capacitors>Ceramic Capacitors Series: CM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 1253-CM03X5R475M06AH 055TR,478-CM03X5R475 M06AH055-ND,1253-CM0 3X5R475M06AH055CT,47 8-CM03X5R475M06AH055 TR,478-CM03X5R475M06 AH055CT,478-CM03X5R4 75M06AH055DKR,1253-C M03X5R475M06AH055DKR ,1253-CM03X5R475M06A H055CT-ND,478-CM03X5 R475M06AH055,1253-CM 03X5R475M06AH055DKR- ND,1253-CM03X5R475M0 6AH055TR-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1150541-CM03X5R475M0 6AH055 Category: Capacitors>Ceramic Capacitors Series: CM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 1253-CM03X5R475M06AH 055TR,478-CM03X5R475 M06AH055-ND,1253-CM0 3X5R475M06AH055CT,47 8-CM03X5R475M06AH055 TR,478-CM03X5R475M06 AH055CT,478-CM03X5R4 75M06AH055DKR,1253-C M03X5R475M06AH055DKR ,1253-CM03X5R475M06A H055CT-ND,478-CM03X5 R475M06AH055,1253-CM 03X5R475M06AH055DKR- ND,1253-CM03X5R475M0 6AH055TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1150541-CM03X5R475M06AH055 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1150541-CM03X5R475M06AH055
Capacitors - Ceramic Capacitors 1150541-CM03X5R475M06AH055
Win Source Part Number: 1150541-CM03X5R475M0 6AH055 Category: Capacitors>Ceramic Capacitors Series: CM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 1253-CM03X5R475M06AH 055TR,478-CM03X5R475 M06AH055-ND,1253-CM0 3X5R475M06AH055CT,47 8-CM03X5R475M06AH055 TR,478-CM03X5R475M06 AH055CT,478-CM03X5R4 75M06AH055DKR,1253-C M03X5R475M06AH055DKR ,1253-CM03X5R475M06A H055CT-ND,478-CM03X5 R475M06AH055,1253-CM 03X5R475M06AH055DKR- ND,1253-CM03X5R475M0 6AH055TR-ND

Win Source Part Number: 1150541-CM03X5R475M06AH055
Category: Capacitors>Ceramic Capacitors
Series: CM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 1253-CM03X5R475M06AH055TR,478-CM03X5R475M06AH055-ND,1253-CM03X5R475M06AH055CT,478-CM03X5R475M06AH055TR,478-CM03X5R475M06AH055CT,478-CM03X5R475M06AH055DKR,1253-CM03X5R475M06AH055DKR,1253-CM03X5R475M06AH055CT-ND,478-CM03X5R475M06AH055,1253-CM03X5R475M06AH055DKR-ND,1253-CM03X5R475M06AH055TR-ND

Buy Now Datasheet
Singapore, Singapore
4.7UF 6.3V Capacitor
60-CM03X5R475M06AH055
4.7UF 6.3V Capacitor 60-CM03X5R475M06AH055
CAP CER 4.7UF 6.3V X5R 0201 Product overview: CM03X5R475M06AH055 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM03X5R475M06AH05 5 can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V X5R 0201 Product overview: CM03X5R475M06AH055 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM03X5R475M06AH055 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CM03X5R475M06AH055
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CM03X5R475M06AH055
6.3V 4.7uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 4.7uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CM03X5R475M06AH055 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CM03X5R475M06AH055
Ceramic Capacitors CM03X5R475M06AH055
CAP CER 4.7UF 6.3V X5R 0201

CAP CER 4.7UF 6.3V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1150541-CM03X5R475M06AH055 60-CM03X5R475M06AH055 CM03X5R475M06AH055 CM03X5R475M06AH055
Product Name Capacitors - Ceramic Capacitors 4.7UF 6.3V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011340 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details