Cap Ceramic 0.0012uF 2000V C0G 20% Pad SMD 1825 125°C T/R Product overview: 1825GA122MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0012uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0012uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1825GA122MAT1A can be used for catalog matching and distributor lookup.
1200pF ±20% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Win Source Part Number: 976853-1825GA122MAT1
Category: Capacitors>Ceramic Capacitors
Features: High Voltage
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 500
Capacitance: 1200 pF
Tolerance: ±20%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.087" (2.20mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1825 (4564 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.181" L x 0.248" W (4.60mm x 6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-1825GA122MAT1ATR
CAPACITOR CERAMIC 1200PF 2000V, C0G, 20%, 1825, FULL REEL; Capacitance:1200pF; Voltage(DC):2kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-1825GA122MAT1A | 478-1825GA122MAT1ATR-ND | 976853-1825GA122MAT1A | 95M7943 |
| Product Name | SMD 0.0012uF 2000V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 1200Pf 2000V, C0G, 20%, 1825, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVDC | 2000 volts | 2000 volts | 2000 volts | 2000 volts |