Cap Ceramic 0.001uF 1000V X7R 10% Pad SMD 1808 125°C T/R Product overview: 1808AC102KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808AC102KAT1A can be used for catalog matching and distributor lookup.
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
CAP CER 1000PF 1KV X7R 1808
CAP CER 1000PF 1KV X7R 1808
CERAMIC CAPACITOR 1000PF 1000V, X7R, 10%, 1808, FULL REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-1808AC102KAT1A | 478-2966-1-ND | 478-2966-6-ND | 66-1808AC102KAT1A | 1808AC102KAT1A | 23C9305 |
| Product Name | SMD 0.001uF 1000V Capacitor | Ceramic Capacitors | Ceramic Capacitors | CAP CER 1000PF 1KV X7R 1808 | Ceramic Capacitors | Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 1000 volts | 1000 volts | 1000 volts | 1000 volts | 1000 volts | 1000 volts |