Kyocera Corporation Ceramic Capacitors - SR215C103JAATR1 SR215C103JAATR1

Description
Manufacturer: AVX Corporation Win Source Part Number: 934938-SR215C103JAAT R1 Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±5% 50V Ceramic Capacitor X7R Radial Package: Radial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 934938-SR215C103JAAT R1 Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±5% 50V Ceramic Capacitor X7R Radial Package: Radial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR215C103JAATR1 - 934938-SR215C103JAATR1 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR215C103JAATR1
934938-SR215C103JAATR1
Ceramic Capacitors - SR215C103JAATR1 934938-SR215C103JAATR1
Manufacturer: AVX Corporation Win Source Part Number: 934938-SR215C103JAAT R1 Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±5% 50V Ceramic Capacitor X7R Radial Package: Radial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060

Manufacturer: AVX Corporation
Win Source Part Number: 934938-SR215C103JAATR1
Series: SkyCap® SR
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±5% 50V Ceramic Capacitor X7R Radial
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060

Buy Now Datasheet
Singapore, Singapore
0.01uF 50V Capacitor
60-SR215C103JAATR1
0.01uF 50V Capacitor 60-SR215C103JAATR1
Cap Ceramic 0.01uF 50V X7R 5% Radial 5.08mm 125°C T/R Product overview: SR215C103JAATR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR215C103JAATR1 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 50V X7R 5% Radial 5.08mm 125°C T/R Product overview: SR215C103JAATR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR215C103JAATR1 can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - SR215C103JAATR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR215C103JAATR1-ND
Ceramic Capacitors SR215C103JAATR1-ND
10000pF ±5% 50V Ceramic Capacitor X7R Radial

10000pF ±5% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR215C103JAATR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SR215C103JAATR1
Capacitors - Ceramic Capacitors SR215C103JAATR1
CAP CER 10000PF 50V X7R RADIAL

CAP CER 10000PF 50V X7R RADIAL

Supplier's Site
CAP CER 10000PF 50V X7R RADIAL - 66-SR215C103JAATR1 - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 50V X7R RADIAL
66-SR215C103JAATR1
CAP CER 10000PF 50V X7R RADIAL 66-SR215C103JAATR1
CAP CER 10000PF 50V X7R RADIAL

CAP CER 10000PF 50V X7R RADIAL

Supplier's Site
Capacitor,ceramic,10000Pf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 54J0852 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10000Pf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
54J0852
Capacitor,ceramic,10000Pf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 54J0852
Capacitor,Ceramic,10 000pF,50VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: No

Capacitor,Ceramic,10000pF,50VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 934938-SR215C103JAATR1 60-SR215C103JAATR1 SR215C103JAATR1-ND SR215C103JAATR1 66-SR215C103JAATR1 54J0852
Product Name Ceramic Capacitors - SR215C103JAATR1 0.01uF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors CAP CER 10000PF 50V X7R RADIAL Capacitor,ceramic,10000Pf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Through Hole Through Hole Through Hole; Radial Through Hole; Through Hole
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C134U040DC2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers