AVX Corporation MLCCs - Multilayer Ceramic Capacitors SR215E474MAR

Description
Radial Capacitor 50V Z5U 0.47uF 20%
Request a Quote Datasheet
Description
Radial Capacitor 50V Z5U 0.47uF 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1441973 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441973
MLCCs - Multilayer Ceramic Capacitors 1441973
Radial Capacitor 50V Z5U 0.47uF 20%

Radial Capacitor 50V Z5U 0.47uF 20%

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441908 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441908
MLCCs - Multilayer Ceramic Capacitors 1441908
Radial Capacitor 50V Z5U 0.47uF 20%

Radial Capacitor 50V Z5U 0.47uF 20%

Supplier's Site
Ceramic Capacitors - 478-4866-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4866-ND
Ceramic Capacitors 478-4866-ND
0.47µF ±20% 50V Ceramic Capacitor Z5U Radial

0.47µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitor 0.47Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx - 36K6178 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx
36K6178
Ceramic Capacitor 0.47Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx 36K6178
CERAMIC CAPACITOR 0.47UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.47 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kyocera Avx - 98K1067 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.47 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
98K1067
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.47 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kyocera Avx 98K1067
Multilayer Ceramic Capacitor, SkyCap SR Series, 0.47 - F, - 20%, Z5U, 50 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SkyCap SR Series, 0.47 - F, - 20%, Z5U, 50 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitor;Ceramic;Cap 0.47 uF;Tol 20%;Vol-Rtg 100 VDC;Radial;Z5U - 70195816 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 0.47 uF;Tol 20%;Vol-Rtg 100 VDC;Radial;Z5U
70195816
Capacitor;Ceramic;Cap 0.47 uF;Tol 20%;Vol-Rtg 100 VDC;Radial;Z5U 70195816
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site
Ceramic Capacitors - SR215E474MAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR215E474MAR
Ceramic Capacitors SR215E474MAR
CAP CER 0.47UF 50V Z5U RADIAL

CAP CER 0.47UF 50V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1441973 478-4866-ND 36K6178 98K1067 70195816 SR215E474MAR
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.47Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Skycap Sr Series, 0.47 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kyocera Avx Capacitor;Ceramic;Cap 0.47 uF;Tol 20%;Vol-Rtg 100 VDC;Radial;Z5U Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Multilayer Film Capacitors
Applications Automotive General Purpose General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Z5U Ceramic Composition Ceramic Composition; Z5U Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 336XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details