Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093773-SM965C407KAN
Packaging: Bulk
Termination: PC Pin
Length: 54.7 mm
Capacitance: 400 µF
Tolerance: 10 %
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 36.3 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Lead Pitch: 2.54 mm
Dielectric: X7R
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1093773-SM965C407KAN800 |
| Product Name | Ceramic Capacitors - SM965C407KAN800 |
| RoHS Compliant | Yes |