AVX Corporation Ceramic Capacitors 1825CC104KAT2A

Description
0.1µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44CR72J104KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR72J104KVTR-ND
Ceramic Capacitors 478-KGM44CR72J104KVTR-ND
0.1µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CR72J104KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR72J104KVCT-ND
Ceramic Capacitors 478-KGM44CR72J104KVCT-ND
0.1µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CR72J104KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR72J104KVDKR-ND
Ceramic Capacitors 478-KGM44CR72J104KVDKR-ND
0.1µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1358027 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1358027
MLCCs - Multilayer Ceramic Capacitors 1358027
KYOCERA AVX 1825CC104KAT1A

KYOCERA AVX 1825CC104KAT1A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353686 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353686
MLCCs - Multilayer Ceramic Capacitors 1353686
KYOCERA AVX 1825CC104KAT1A

KYOCERA AVX 1825CC104KAT1A

Supplier's Site
Cap, Mlcc, X7R, 0.1Uf, 630V, 1825; Capacitance Kyocera Avx - 96Y8787 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 630V, 1825; Capacitance Kyocera Avx
96Y8787
Cap, Mlcc, X7R, 0.1Uf, 630V, 1825; Capacitance Kyocera Avx 96Y8787
CAP, MLCC, X7R, 0.1UF, 630V, 1825; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 630V, 1825; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.1Uf, 630V, 1825, Reel; Capacitance Kyocera Avx - 64W1640 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 630V, 1825, Reel; Capacitance Kyocera Avx
64W1640
Cap, Mlcc, X7R, 0.1Uf, 630V, 1825, Reel; Capacitance Kyocera Avx 64W1640
CAP, MLCC, X7R, 0.1UF, 630V, 1825, REEL; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 630V, 1825, REEL; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM44CR72J104KVTR-ND 478-KGM44CR72J104KVDKR-ND 1358027 96Y8787
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, X7R, 0.1Uf, 630V, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-0805Y1K00471KSTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers