Kyocera Corporation Capacitor Networks, Arrays W3A41A221KAT2A

Description
220pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
220pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-2882-6-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2882-6-ND
Capacitor Networks, Arrays 478-2882-6-ND
220pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)

220pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-2882-1-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2882-1-ND
Capacitor Networks, Arrays 478-2882-1-ND
220pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)

220pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-2882-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2882-2-ND
Capacitor Networks, Arrays 478-2882-2-ND
220pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)

220pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 220pF 100V Capacitor
57-W3A41A221KAT2A
SMD 220pF 100V Capacitor 57-W3A41A221KAT2A
Cap Ceramic Array 220pF 100V C0G 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A41A221KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 100V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A41A221KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 220pF 100V C0G 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A41A221KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 100V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A41A221KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Array, 220Pf 100V, C0G, 10%, 0612; Capacitance Kyocera Avx - 60R6113 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 220Pf 100V, C0G, 10%, 0612; Capacitance Kyocera Avx
60R6113
Capacitor Array, 220Pf 100V, C0G, 10%, 0612; Capacitance Kyocera Avx 60R6113
CAPACITOR ARRAY, 220PF 100V, C0G, 10%, 0612; Capacitance:220pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10%; Case Size:0612RoHS Compliant: Yes

CAPACITOR ARRAY, 220PF 100V, C0G, 10%, 0612; Capacitance:220pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10%; Case Size:0612RoHS Compliant: Yes

Supplier's Site
Capacitor Array, 220Pf 100V, C0G, 10%, 0612, Full Reel; Capacitance Kyocera Avx - 55J0092 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 220Pf 100V, C0G, 10%, 0612, Full Reel; Capacitance Kyocera Avx
55J0092
Capacitor Array, 220Pf 100V, C0G, 10%, 0612, Full Reel; Capacitance Kyocera Avx 55J0092
CAPACITOR ARRAY, 220PF 100V, C0G, 10%, 0612, FULL REEL; Capacitance:220pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 220PF 100V, C0G, 10%, 0612, FULL REEL; Capacitance:220pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W3A41A221KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A41A221KAT2A
Capacitors - Capacitor Networks, Arrays W3A41A221KAT2A
CAP ARRAY 220PF 100V NP0 0612

CAP ARRAY 220PF 100V NP0 0612

Supplier's Site
Capacitor Networks, Arrays - W3A41A221KAT2A - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
W3A41A221KAT2A
Capacitor Networks, Arrays W3A41A221KAT2A
CAP ARRAY 220PF 100V NP0 0612

CAP ARRAY 220PF 100V NP0 0612

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2882-6-ND 478-2882-1-ND 57-W3A41A221KAT2A 60R6113 55J0092 W3A41A221KAT2A W3A41A221KAT2A
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays SMD 220pF 100V Capacitor Capacitor Array, 220Pf 100V, C0G, 10%, 0612; Capacitance Kyocera Avx Capacitor Array, 220Pf 100V, C0G, 10%, 0612, Full Reel; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Wraparound Wraparound Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701080 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers