AVX Corporation Datasheets for Thermistors
Thermistors are thermally-sensitive devices whose electrical resistance varies with temperature. Unlike RTDs and thermocouples, thermistors do not have standards associated with their resistance vs. temperature characteristics or curves.
Thermistors: Learn more
| Product Name | Notes |
|---|---|
| NTC Accurate Leaded and Leadless Features & Benefits Resistance tolerance from ±1% Multiple temperature stability options Customized solutions Typical Applications Temperature measurement in automotive Temperature measurement in industrial Temperature measurement... | |
| NTC Disc Features & Benefits Various coating and lead material options Multiple temperature stability options Customized solutions Typical Applications Commodity Product: 2 families ND or NE : general purpose NV... | |
| NTC Leadless Disc Features & Benefits Fully metalized leadless disc Multiple temperature stability options Customized solutions Typical Applications Automotive Consumer Industrial AVX leadless disc thermistors offer excellent thermal and electrical... | |
| Surface Mount AVX Chip NTC Thermistors are high quality devices developed especially for surface mounting applications. They are widely used for temperature compensation, but can also achieve temperature control of... |