Kyocera Corporation Ceramic Capacitors - 18121C334KAT2A 18121C334KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1121501-18121C334KAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 0.33μF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 1812 (4532 Metric) Thickness (Maximum): 0.050" (1.27mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1121501-18121C334KAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 0.33μF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 1812 (4532 Metric) Thickness (Maximum): 0.050" (1.27mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 18121C334KAT2A - 1121501-18121C334KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 18121C334KAT2A
1121501-18121C334KAT2A
Ceramic Capacitors - 18121C334KAT2A 1121501-18121C334KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1121501-18121C334KAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 0.33μF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 1812 (4532 Metric) Thickness (Maximum): 0.050" (1.27mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)

Manufacturer: AVX Corporation
Win Source Part Number: 1121501-18121C334KAT2A
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 0.33μF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.avx.com
Manufacturer Package: 1812 (4532 Metric)
Thickness (Maximum): 0.050" (1.27mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)

Buy Now
Singapore, Singapore
SMD 100V 33uF Capacitor
60-18121C334KAT2A
SMD 100V 33uF Capacitor 60-18121C334KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43BR72A334KV NEW GLOBAL PN 100V .33uF A 581-KGM43BR72A334KV Product overview: 18121C334KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18121C334KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43BR72A334KV NEW GLOBAL PN 100V .33uF A 581-KGM43BR72A334KV Product overview: 18121C334KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18121C334KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM43BR72A334KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A334KVCT-ND
Ceramic Capacitors 478-KGM43BR72A334KVCT-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BR72A334KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A334KVTR-ND
Ceramic Capacitors 478-KGM43BR72A334KVTR-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BR72A334KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A334KVDKR-ND
Ceramic Capacitors 478-KGM43BR72A334KVDKR-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.33Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 56J3135 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
56J3135
Ceramic Capacitor 0.33Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 56J3135
CERAMIC CAPACITOR 0.33UF 100V, X7R, 10%, 1812, FULL REEL; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF 100V, X7R, 10%, 1812, FULL REEL; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1121501-18121C334KAT2A 60-18121C334KAT2A 478-KGM43BR72A334KVCT-ND 478-KGM43BR72A334KVDKR-ND 56J3135
Product Name Ceramic Capacitors - 18121C334KAT2A SMD 100V 33uF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.33Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
WVAC 100 volts 100 to ? volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers