AVX Corporation Ceramic Capacitors SR211A332JAR

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SR211A332JAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR211A332JAR-ND
Ceramic Capacitors 478-SR211A332JAR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Multilayer Ceramic Capacitor, Skycap Sr Series, 3300 Pf, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx - 98K1037 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Skycap Sr Series, 3300 Pf, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
98K1037
Multilayer Ceramic Capacitor, Skycap Sr Series, 3300 Pf, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx 98K1037
Multilayer Ceramic Capacitor, SkyCap SR Series, 3300 pF, - 5%, C0G / NP0, 100 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SkyCap SR Series, 3300 pF, - 5%, C0G / NP0, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - SR211A332JAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR211A332JAR
Ceramic Capacitors SR211A332JAR
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site
CAPACITOR CERAMIC , RADIAL 3300PF, 100V, 5%,C0G - 70195732 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL 3300PF, 100V, 5%,C0G
70195732
CAPACITOR CERAMIC , RADIAL 3300PF, 100V, 5%,C0G 70195732
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-SR211A332JAR-ND 98K1037 SR211A332JAR 70195732
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Skycap Sr Series, 3300 Pf, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx Ceramic Capacitors CAPACITOR CERAMIC , RADIAL 3300PF, 100V, 5%,C0G
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1908696P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers