Kyocera Corporation Feed Through, Pass Through Capacitors W3F11A4708AT1F

Description
47pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet
Description
47pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 478-2238-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-2238-2-ND
Feed Through, Pass Through Capacitors 478-2238-2-ND
47pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

47pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-2238-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-2238-6-ND
Feed Through, Pass Through Capacitors 478-2238-6-ND
47pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

47pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-2238-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-2238-1-ND
Feed Through, Pass Through Capacitors 478-2238-1-ND
47pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

47pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Singapore, Singapore
Automotive 47pF Capacitor
3-W3F11A4708AT1F
Automotive 47pF Capacitor 3-W3F11A4708AT1F
Cap Feed Through 47pF 100VDC C0G -20% to 50% Flat 1206 125°C Automotive Product overview: W3F11A4708AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F11A4708AT1F can be used for catalog matching and distributor lookup.

Cap Feed Through 47pF 100VDC C0G -20% to 50% Flat 1206 125°C Automotive Product overview: W3F11A4708AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F11A4708AT1F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W3F11A4708AT1F
Feedthrough Capacitors W3F11A4708AT1F
Feedthrough Capacitors 100volts 47pF NP0 1206

Feedthrough Capacitors 100volts 47pF NP0 1206

Buy Now Datasheet
CAP FEEDTHRU 47PF 100V 1206 - 66-W3F11A4708AT1F - Utmel Electronic Limited
Hong Kong, China
CAP FEEDTHRU 47PF 100V 1206
66-W3F11A4708AT1F
CAP FEEDTHRU 47PF 100V 1206 66-W3F11A4708AT1F
CAP FEEDTHRU 47PF 100V 1206

CAP FEEDTHRU 47PF 100V 1206

Supplier's Site
Cap, Feedthrough, 47Pf, 100V, 0.3A, 1206; Capacitance Kyocera Avx - 35K2082 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 47Pf, 100V, 0.3A, 1206; Capacitance Kyocera Avx
35K2082
Cap, Feedthrough, 47Pf, 100V, 0.3A, 1206; Capacitance Kyocera Avx 35K2082
CAP, FEEDTHROUGH, 47PF, 100V, 0.3A, 1206; Capacitance:47pF; Voltage Rating:100V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Features:Feedthru RoHS Compliant: Yes

CAP, FEEDTHROUGH, 47PF, 100V, 0.3A, 1206; Capacitance:47pF; Voltage Rating:100V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Features:Feedthru RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 47Pf 100V, C0G, +50, -20%, 1206; Capacitance Kyocera Avx - 98H2383 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 47Pf 100V, C0G, +50, -20%, 1206; Capacitance Kyocera Avx
98H2383
Capacitor Ceramic 47Pf 100V, C0G, +50, -20%, 1206; Capacitance Kyocera Avx 98H2383
CAPACITOR CERAMIC 47PF 100V, C0G, +50, -20%, 1206; Capacitance:47pF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 47PF 100V, C0G, +50, -20%, 1206; Capacitance:47pF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2238-2-ND 478-2238-6-ND 3-W3F11A4708AT1F W3F11A4708AT1F 66-W3F11A4708AT1F 35K2082 98H2383
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Automotive 47pF Capacitor Feedthrough Capacitors CAP FEEDTHRU 47PF 100V 1206 Cap, Feedthrough, 47Pf, 100V, 0.3A, 1206; Capacitance Kyocera Avx Capacitor Ceramic 47Pf 100V, C0G, +50, -20%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Tolerance 50 (+/- %) 50 (+/- %) -20 (+/- %) 20 (+/- %) 50 (+/- %) -20 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers