Kyocera Corporation Ceramic Capacitors - 2220AC104KAZ1A 2220AC104KAZ1A

Description
Manufacturer: AVX Corporation Win Source Part Number: 905963-2220AC104KAZ1 A Series: FLEXITERM® Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric) Package: 2220 (5750 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 2220AC104KAZ1A\\500, 2220AC104KAZ1A/500, 478-5341-1, 478-5341-2, 478-5341-6
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 905963-2220AC104KAZ1 A Series: FLEXITERM® Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric) Package: 2220 (5750 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 2220AC104KAZ1A\\500, 2220AC104KAZ1A/500, 478-5341-1, 478-5341-2, 478-5341-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220AC104KAZ1A - 905963-2220AC104KAZ1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 2220AC104KAZ1A
905963-2220AC104KAZ1A
Ceramic Capacitors - 2220AC104KAZ1A 905963-2220AC104KAZ1A
Manufacturer: AVX Corporation Win Source Part Number: 905963-2220AC104KAZ1 A Series: FLEXITERM® Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric) Package: 2220 (5750 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 2220AC104KAZ1A\\500, 2220AC104KAZ1A/500, 478-5341-1, 478-5341-2, 478-5341-6

Manufacturer: AVX Corporation
Win Source Part Number: 905963-2220AC104KAZ1A
Series: FLEXITERM®
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Package: 2220 (5750 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 2220AC104KAZ1A\\500, 2220AC104KAZ1A/500, 478-5341-1, 478-5341-2, 478-5341-6

Buy Now Datasheet
Ceramic Capacitors - 478-5341-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5341-1-ND
Ceramic Capacitors 478-5341-1-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5341-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5341-6-ND
Ceramic Capacitors 478-5341-6-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5341-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5341-2-ND
Ceramic Capacitors 478-5341-2-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
CAP CER 0.1UF 1KV X7R 2220 - 66-2220AC104KAZ1A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 1KV X7R 2220
66-2220AC104KAZ1A
CAP CER 0.1UF 1KV X7R 2220 66-2220AC104KAZ1A
CAP CER 0.1UF 1KV X7R 2220

CAP CER 0.1UF 1KV X7R 2220

Supplier's Site
Ceramic Capacitors - 2220AC104KAZ1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220AC104KAZ1A
Ceramic Capacitors 2220AC104KAZ1A
CAP CER 0.1UF 1KV X7R 2220

CAP CER 0.1UF 1KV X7R 2220

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2220; Capacitance Kyocera Avx - 52R2439 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2220; Capacitance Kyocera Avx
52R2439
Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2220; Capacitance Kyocera Avx 52R2439
CERAMIC CAPACITOR 0.1UF 1000V, X7R, 10%, 2220; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF 1000V, X7R, 10%, 2220; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx - 66M5602 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx
66M5602
Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx 66M5602
CERAMIC CAPACITOR 0.1UF 1000V, X7R, 10%, 2220, FULL REEL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:5mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF 1000V, X7R, 10%, 2220, FULL REEL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 905963-2220AC104KAZ1A 478-5341-1-ND 478-5341-6-ND 66-2220AC104KAZ1A 2220AC104KAZ1A 52R2439 66M5602
Product Name Ceramic Capacitors - 2220AC104KAZ1A Ceramic Capacitors Ceramic Capacitors CAP CER 0.1UF 1KV X7R 2220 Ceramic Capacitors Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2220; Capacitance Kyocera Avx Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - M15G271J1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers