AVX Corporation Ceramic Capacitors MD011C103KAB

Description
10000pF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-MD011C103KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-MD011C103KAB-ND
Ceramic Capacitors 478-MD011C103KAB-ND
10000pF ±10% 100V Ceramic Capacitor X7R 2-DIP

10000pF ±10% 100V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1078333-MD011C103KAB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1078333-MD011C103KAB
Capacitors - Ceramic Capacitors 1078333-MD011C103KAB
Win Source Part Number: 1078333-MD011C103KAB Category: Capacitors>Ceramic Capacitors Series: DIPGuard® MD Package: Bulk Applications: General Purpose Height - Seated (Max): 0.175" (4.45mm) Standard Package: 200 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.325" (8.25mm) Mounting Type: Through Hole Package / Case: 2-DIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm) Alternative Parts (Cross-Reference): M39014/02-1218V; MD015C103KAB; CK05BX103K; C052C103K1R5TA; C052C103K1R5CA; CK05BX103KTR1; C052C103K1R5TA7301MD 011C103KAB.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.23.0060 Mfr: KYOCERA AVX Other Names: MD011C103KAB-ND,478- 4875 RoHS Status: RoHS non-compliant

Win Source Part Number: 1078333-MD011C103KAB
Category: Capacitors>Ceramic Capacitors
Series: DIPGuard® MD
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.175" (4.45mm)
Standard Package: 200
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.325" (8.25mm)
Mounting Type: Through Hole
Package / Case: 2-DIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm)
Alternative Parts (Cross-Reference): M39014/02-1218V; MD015C103KAB; CK05BX103K; C052C103K1R5TA; C052C103K1R5CA; CK05BX103KTR1; C052C103K1R5TA7301MD011C103KAB.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.23.0060
Mfr: KYOCERA AVX
Other Names: MD011C103KAB-ND,478-4875
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
0.01uF 100V DIP Capacitor
60-MD011C103KAB
0.01uF 100V DIP Capacitor 60-MD011C103KAB
Cap Ceramic 0.01uF 100V X7R 10% Radial DIP 2 Pin DIP 8.26mm 125°C Slide Product overview: MD011C103KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 100V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 100V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD011C103KAB can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 100V X7R 10% Radial DIP 2 Pin DIP 8.26mm 125°C Slide Product overview: MD011C103KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 100V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 100V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD011C103KAB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - MD011C103KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD011C103KAB
Ceramic Capacitors MD011C103KAB
CAP CER 10000PF 100V X7R 2-DIP

CAP CER 10000PF 100V X7R 2-DIP

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - MD011C103KAB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
MD011C103KAB
Capacitors - Ceramic Capacitors MD011C103KAB
CAP CER 10000PF 100V X7R 2-DIP

CAP CER 10000PF 100V X7R 2-DIP

Supplier's Site
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx - 97C7350 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
97C7350
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx 97C7350
CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, DIP; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Qualification:-; No. of Pins:2RoHS Compliant: No

CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, DIP; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Qualification:-; No. of Pins:2RoHS Compliant: No

Supplier's Site
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx - 97H7704 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
97H7704
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx 97H7704
CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, DIP; Capacitance:0.01µF; Voltage Rating:100V; Product Range:DIPGuard MD Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:- RoHS Compliant: No

CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, DIP; Capacitance:0.01µF; Voltage Rating:100V; Product Range:DIPGuard MD Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-MD011C103KAB-ND 1078333-MD011C103KAB 60-MD011C103KAB MD011C103KAB MD011C103KAB 97C7350 97H7704
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.01uF 100V DIP Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Through Hole
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C153U050BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details