AVX Corporation Ceramic Capacitors SR151A271JAR

Description
270pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
270pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5211-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5211-ND
Ceramic Capacitors 478-5211-ND
270pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

270pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - SR151A271JAR - 897296-SR151A271JAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR151A271JAR
897296-SR151A271JAR
Ceramic Capacitors - SR151A271JAR 897296-SR151A271JAR
Manufacturer: AVX Corporation Win Source Part Number: 897296-SR151A271JAR Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: 270 pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: 478-5211, SR151A271JAR-ND

Manufacturer: AVX Corporation
Win Source Part Number: 897296-SR151A271JAR
Series: SkyCap® SR
Operating Temperature Range: -55°C ~ 125°C
Features: 270 pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: 478-5211, SR151A271JAR-ND

Buy Now Datasheet
Ceramic Capacitor 270Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx - 70K4741 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 270Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx
70K4741
Ceramic Capacitor 270Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx 70K4741
CERAMIC CAPACITOR 270PF 100V, C0G, 5%, RADIAL; Capacitance:270pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 270PF 100V, C0G, 5%, RADIAL; Capacitance:270pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site
CAPACITOR CERAMIC , RADIAL 270PF, 100V,5%, C0G - 70195695 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL 270PF, 100V,5%, C0G
70195695
CAPACITOR CERAMIC , RADIAL 270PF, 100V,5%, C0G 70195695
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-5211-ND 897296-SR151A271JAR 70K4741 70195695
Product Name Ceramic Capacitors Ceramic Capacitors - SR151A271JAR Ceramic Capacitor 270Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx CAPACITOR CERAMIC , RADIAL 270PF, 100V,5%, C0G
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers