Kyocera Corporation Capacitor Networks, Arrays W3A45C103KAT2A

Description
10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-2877-1-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2877-1-ND
Capacitor Networks, Arrays 478-2877-1-ND
10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-2877-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2877-2-ND
Capacitor Networks, Arrays 478-2877-2-ND
10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-2877-6-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2877-6-ND
Capacitor Networks, Arrays 478-2877-6-ND
10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - W3A45C103KAT2A - 938966-W3A45C103KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - W3A45C103KAT2A
938966-W3A45C103KAT2A
Capacitor Networks, Arrays - W3A45C103KAT2A 938966-W3A45C103KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 938966-W3A45C103KAT2 A Series: IPC Features: 10000pF Isolated Capacitor 4 Array X7R 0612 (1632 Metric) Package: Reel - TR Package: 0612 (1632 Metric) Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-2877-1, 478-2877-2, 478-2877-6

Manufacturer: AVX Corporation
Win Source Part Number: 938966-W3A45C103KAT2A
Series: IPC
Features: 10000pF Isolated Capacitor 4 Array X7R 0612 (1632 Metric)
Package: Reel - TR
Package: 0612 (1632 Metric)
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-2877-1, 478-2877-2, 478-2877-6

Buy Now Datasheet
Capacitor Networks, Arrays - W3A45C103KAT2A - ODG (Origin Data Global)
Shenzhen, China
Capacitor Networks, Arrays
W3A45C103KAT2A
Capacitor Networks, Arrays W3A45C103KAT2A
CAP ARRAY 10000PF 50V X7R 0612

CAP ARRAY 10000PF 50V X7R 0612

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W3A45C103KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A45C103KAT2A
Capacitors - Capacitor Networks, Arrays W3A45C103KAT2A
CAP ARRAY 10000PF 50V X7R 0612

CAP ARRAY 10000PF 50V X7R 0612

Supplier's Site
Capacitor Networks, Arrays - W3A45C103KAT2A - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
W3A45C103KAT2A
Capacitor Networks, Arrays W3A45C103KAT2A
CAP ARRAY 10000PF 50V X7R 0612

CAP ARRAY 10000PF 50V X7R 0612

Supplier's Site Datasheet
Capacitor Array, 0.01Uf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx - 60R6114 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.01Uf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx
60R6114
Capacitor Array, 0.01Uf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx 60R6114
CAPACITOR ARRAY, 0.01UF, 50V, X7R, 10%, 0612; Capacitance:10000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.01UF, 50V, X7R, 10%, 0612; Capacitance:10000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Capacitor Array, 0.01Uf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx - 55J0164 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.01Uf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx
55J0164
Capacitor Array, 0.01Uf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx 55J0164
CAPACITOR ARRAY, 0.01UF, 50V, X7R, 10%, 0612; Capacitance:10000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.01UF, 50V, X7R, 10%, 0612; Capacitance:10000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2877-1-ND 478-2877-6-ND 938966-W3A45C103KAT2A W3A45C103KAT2A W3A45C103KAT2A W3A45C103KAT2A 60R6114
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitor Networks, Arrays - W3A45C103KAT2A Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitor Array, 0.01Uf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers