AVX Corporation OEM Parts - OEM Parts (C - E) - CM105X5R105K06AT CM105X5R105K06AT

Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974110-CM105X5R105K0 6AT Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Categories: OEM Parts(C-E) Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X5R
Request a Quote
Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974110-CM105X5R105K0 6AT Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Categories: OEM Parts(C-E) Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X5R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CM105X5R105K06AT - 974110-CM105X5R105K06AT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CM105X5R105K06AT
974110-CM105X5R105K06AT
OEM Parts - OEM Parts (C - E) - CM105X5R105K06AT 974110-CM105X5R105K06AT
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974110-CM105X5R105K0 6AT Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Categories: OEM Parts(C-E) Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X5R

Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974110-CM105X5R105K06AT
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 10 %
Categories: OEM Parts(C-E)
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Dielectric: X5R

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 974110-CM105X5R105K06AT
Product Name OEM Parts - OEM Parts (C - E) - CM105X5R105K06AT
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - P10G330J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details