Win Source Part Number: 1035837-2225GC102KAT
Category: Capacitors>Ceramic Capacitors
Features: High Voltage
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: X7R
Thickness (Max): 0.100" (2.54mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 2225 (5763 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.225" L x 0.250" W (5.72mm x 6.35mm)
Alternative Parts (Cross-Reference): 1812WC102KAT1A; 2225SC102KAT1A; 1825GC102KAT1A; C1808C102KGRACTU; C1206C102KGRACTU; C1210C102KGRACTU;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 2225GC102KAT1A-ND,47
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Cap Ceramic 0.001uF 2000V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225GC102KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225GC102KAT1A can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1035837-2225GC102KAT1A | 478-2225GC102KAT1ACT-ND | 478-2225GC102KAT1ADKR-ND | 60-2225GC102KAT1A |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | SMD 0.001uF 2000V Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.00E-3 microF | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 2000 volts | 2000 volts | 2000 volts | 2000 volts |