Kyocera Corporation SMD 16V 4.7uF Capacitor 1210YD475KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32JR51C475KU NEW GLOBAL PN 16V 4.7uF A 581-KGM32JR51C475KU Product overview: 1210YD475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210YD475KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32JR51C475KU NEW GLOBAL PN 16V 4.7uF A 581-KGM32JR51C475KU Product overview: 1210YD475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210YD475KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 4.7uF Capacitor
60-1210YD475KAT2A
SMD 16V 4.7uF Capacitor 60-1210YD475KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32JR51C475KU NEW GLOBAL PN 16V 4.7uF A 581-KGM32JR51C475KU Product overview: 1210YD475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210YD475KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32JR51C475KU NEW GLOBAL PN 16V 4.7uF A 581-KGM32JR51C475KU Product overview: 1210YD475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210YD475KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331355-1210YD475KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331355-1210YD475KAT2A
Capacitors - Ceramic Capacitors 1331355-1210YD475KAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1331355-1210YD475KAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Thickness (Max): 0.070" (1.78mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1628-1,1210YD475 KAT2A\\2K,1210YD475K AT2A/2.5K,478-1628-6 ,1210YD475KAT2A\\1K, 1210YD475KAT2A/2K,12 10YD475KAT2A/1K,478- 1628-2 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1331355-1210YD475KAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Thickness (Max): 0.070" (1.78mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1628-1,1210YD475KAT2A\\2K,1210YD475KAT2A/2.5K,478-1628-6,1210YD475KAT2A\\1K,1210YD475KAT2A/2K,1210YD475KAT2A/1K,478-1628-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32JR51C475KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32JR51C475KUDKR-ND
Ceramic Capacitors 478-KGM32JR51C475KUDKR-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32JR51C475KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32JR51C475KUCT-ND
Ceramic Capacitors 478-KGM32JR51C475KUCT-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32JR51C475KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32JR51C475KUTR-ND
Ceramic Capacitors 478-KGM32JR51C475KUTR-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0083 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
56J0083
Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 56J0083
CERAMIC CAPACITOR, 4.7UF, 16V, X5R, 10%, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 16V, X5R, 10%, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-1210YD475KAT2A 1331355-1210YD475KAT2A 478-KGM32JR51C475KUDKR-ND 478-KGM32JR51C475KUCT-ND 56J0083
Product Name SMD 16V 4.7uF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers